Metrohm USA, Inc. Unitrode 6.0259.100

Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - U Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 100 pH range - 0...14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 25 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Cylinder Membrane resistance (MΩ) - 150 ... 500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...30 Reference system - LL system
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - U Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 100 pH range - 0...14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 25 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Cylinder Membrane resistance (MΩ) - 150 ... 500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...30 Reference system - LL system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unitrode - 6.0259.100 - Metrohm USA, Inc.
Riverview, FL, United States
Unitrode
6.0259.100
Unitrode 6.0259.100
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - U Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 100 pH range - 0...14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 25 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Cylinder Membrane resistance (MΩ) - 150 ... 500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...30 Reference system - LL system

SGJ sleeve - Flexible SGJ sleeve
Membrane glass type - U
Resistance (kOhm) - 5
Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 100
pH range - 0...14
Max. installation length (mm) - 113
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 25
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode shape - Cylinder
Membrane resistance (MΩ) - 150 ... 500
Electrode zero point (mV) - ±15
Electrode slope - >0.97
Diaphragm - Fixed ground-joint diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 5...30
Reference system - LL system

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0259.100
Product Name Unitrode
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

dAg Titrode with Ag2S-coating - 6.00404.300S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 18 - 250/4.0 - 6.01033.430 - Metrohm USA, Inc.
Specs
pH Range 3 to 13 ph
Operating Temperature 50 to 122 F (10 to 50 C)
Operating Pressure Range 3191 psi (2246 m H2O)
View Details
Ag/AgCl reference electrode without electrolyte - 6.0728.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2756 inch (7 mm)
Length 2.09 inch (53 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
949 pH Meter without electrode - 2.949.0210 - Metrohm USA, Inc.
Specs
pH Range -2 to 16 ph
pH Accuracy 0.0200 (+/- % FS)
View Details