Metrohm USA, Inc. 914 pH/Conductometer 2.914.0020

Description
Measuring inputs - 2 Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T analog mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Conductance range - 0.1 µS - 500 mS Conductance resolution - 4 significant digits Conductance accuracy - ±0.5% at 0.1 µS - 16 µS ±0.5% at 16 µS - 1 mS ±1.0% at 1 mS - 500 mS Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g
Request a Quote
Description
Measuring inputs - 2 Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T analog mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Conductance range - 0.1 µS - 500 mS Conductance resolution - 4 significant digits Conductance accuracy - ±0.5% at 0.1 µS - 16 µS ±0.5% at 16 µS - 1 mS ±1.0% at 1 mS - 500 mS Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.914.0020 is a handheld pH and conductivity meter designed for field and laboratory use, offering GLP-compliant data logging with user identification, timestamp, and sensor details. It features two galvanically isolated measuring inputs for simultaneous pH and conductivity measurements, with pH resolution of 0.001 pH units and conductivity range from 0.1 µS/cm to 1000 mS/cm. The device supports both 2-wire and 4-wire sensors, automatic signal stabilization, and data export via USB to PC or LIMS. It includes a 3.5-inch color display, stores up to 10,000 measurements, and is powered by a rechargeable lithium-polymer battery. The meter is certified to IP67 for dustproof and waterproof protection, including submersion up to 30 minutes, and has a rugged plastic casing. Dimensions are 208 mm width, 92 mm height, and 34 mm depth, with a weight of 400 g.

Datasheet Summary
Powered by GS/AI

The 2.914.0020 is a handheld pH and conductivity meter designed for field and laboratory use, offering GLP-compliant data logging with user identification, timestamp, and sensor details. It features two galvanically isolated measuring inputs for simultaneous pH and conductivity measurements, with pH resolution of 0.001 pH units and conductivity range from 0.1 µS/cm to 1000 mS/cm. The device supports both 2-wire and 4-wire sensors, automatic signal stabilization, and data export via USB to PC or LIMS. It includes a 3.5-inch color display, stores up to 10,000 measurements, and is powered by a rechargeable lithium-polymer battery. The meter is certified to IP67 for dustproof and waterproof protection, including submersion up to 30 minutes, and has a rugged plastic casing. Dimensions are 208 mm width, 92 mm height, and 34 mm depth, with a weight of 400 g.

Suppliers

Company
Product
Description
Supplier Links
914 pH/Conductometer - 2.914.0020 - Metrohm USA, Inc.
Riverview, FL, United States
914 pH/Conductometer
2.914.0020
914 pH/Conductometer 2.914.0020
Measuring inputs - 2 Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T analog mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Conductance range - 0.1 µS - 500 mS Conductance resolution - 4 significant digits Conductance accuracy - ±0.5% at 0.1 µS - 16 µS ±0.5% at 16 µS - 1 mS ±1.0% at 1 mS - 500 mS Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g

Measuring inputs - 2
Measuring mode - 1 x conductivity/TDS/salinity/T analog 1 x pH/U/T analog
mV range - -1,200.0 mV - +1,200.0 mV
mV resolution - 0.1 mV
mV accuracy - ±0.2 mV
pH range - -13.000 - +20.000
pH resolution - 0.001 pH
pH accuracy - ±0.003 pH
pH calibration points - 1 - 5
Conductance range - 0.1 µS - 500 mS
Conductance resolution - 4 significant digits
Conductance accuracy - ±0.5% at 0.1 µS - 16 µS ±0.5% at 16 µS - 1 mS ±1.0% at 1 mS - 500 mS
Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID
Display - 3.5 color display
Memory size - 10,000 measured values
Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh
Protection class - IP67
Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm
Weight - 400 g

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 2.914.0020
Product Name 914 pH/Conductometer
pH Range -13 to 20 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep C PCC 1 VHC/4.0 - 6.1010.320 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Metrosep C Trap 1 - 30/4.0 - 6.01015.030 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Pt100 temperature sensor for stability measuring devices (30 cm) - 6.1111.020 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.0787 inch (2 mm)
Length 11.81 inch (300 mm)
View Details
Metrosep A Supp 1 HS - 50/4.6 - 6.1005.350 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 13 ph
Operating Pressure Range 580 psi (408 m H2O)
View Details