Metrohm USA, Inc. Separate polymer membrane electrode, Na 6.0508.100

Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - PVC Measuring range (theoretical) - 5x10-6 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 3 ... 12 Max. installation length (mm) - 123 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Polymer (Na) Indicator electrode shape - Flat
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - PVC Measuring range (theoretical) - 5x10-6 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 3 ... 12 Max. installation length (mm) - 123 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Polymer (Na) Indicator electrode shape - Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Separate polymer membrane electrode, Na - 6.0508.100 - Metrohm USA, Inc.
Riverview, FL, United States
Separate polymer membrane electrode, Na
6.0508.100
Separate polymer membrane electrode, Na 6.0508.100
SGJ sleeve - Flexible SGJ sleeve Shaft material - PVC Measuring range (theoretical) - 5x10-6 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 3 ... 12 Max. installation length (mm) - 123 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Polymer (Na) Indicator electrode shape - Flat

SGJ sleeve - Flexible SGJ sleeve
Shaft material - PVC
Measuring range (theoretical) - 5x10-6 ... 1
Measuring unit - mol/L
Temperature range, long-term (°C) - 0 ... 40
Temperature range, short-term (°C) - 0 ... 40
pH range - 3 ... 12
Max. installation length (mm) - 123
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 1
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Polymer (Na)
Indicator electrode shape - Flat

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0508.100
Product Name Separate polymer membrane electrode, Na
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep Organic Acids - 250/7.8 - 6.1005.200 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Temperature 41 to 194 F (5 to 90 C)
Operating Pressure Range 1015 psi (715 m H2O)
View Details
Solitrode with Pt1000 (IP67, fixed cable 1.2 m) - 6.0228.030 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 6 Guard/2.0 - 6.01051.600 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
Metrosep A Supp 21 Guard/4.0 - 6.01036.500 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details