Metrohm USA, Inc. Combined iAg-ring electrode 6.00450.300

Description
SGJ sleeve - flexible Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head K Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10...25 Reference system - LL system Diaphragm resistance (kOhm) - 5
Request a Quote Datasheet
Description
SGJ sleeve - flexible Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head K Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10...25 Reference system - LL system Diaphragm resistance (kOhm) - 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combined iAg-ring electrode - 6.00450.300 - Metrohm USA, Inc.
Riverview, FL, United States
Combined iAg-ring electrode
6.00450.300
Combined iAg-ring electrode 6.00450.300
SGJ sleeve - flexible Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head K Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10...25 Reference system - LL system Diaphragm resistance (kOhm) - 5

SGJ sleeve - flexible
Shaft material - Glass
Measuring range (theoretical) - -2000...2000
Measuring unit - mV
Temperature range, long-term (°C) - 0...70
Temperature range, short-term (°C) - 0...70
pH range - 0...14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 6
Min. immersion depth (mm) - 15
Electrode plug-in head - Metrohm plug-in head K
Indicator electrode type - Ag
Indicator electrode shape - Ring
Diaphragm - Fixed ground-joint diaphragm
Reference electrolyte type - c(KNO3) = 1 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 10...25
Reference system - LL system
Diaphragm resistance (kOhm) - 5

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00450.300
Product Name Combined iAg-ring electrode
Diameter/ Width 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 16 - 250/4.0 - 6.1031.430 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
Metrosep C 3 Guard/4.0 - 6.1010.450 - Metrohm USA, Inc.
Specs
pH Range 2 to 12 ph
View Details
Metrosep C Trap 1 - 30/4.0 - 6.01015.030 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Separate polymer membrane electrode, Na - 6.0508.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.84 inch (123 mm)
pH Range 3 to 12 ph
View Details