Shaft material (completion) - PVDF coated glass
Shaft material - Glass
Measuring range (theoretical) - 0...60 °C
Measuring unit - °C
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 15
Electrode plug-in head - Plug connector 5.5 mm
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.9011.040 |
| Product Name | Thermoprobe HF |
| Diameter/ Width | 0.4724 inch (12 mm) |