The Pt 1000 temperature probe, part number 6.1114.010, is a stainless steel sensor designed for measuring temperature in semi-solid foodstuffs where glass breakage must be avoided. It features a 3 mm diameter tip and a 12 mm diameter upper shaft made of PEEK, with an overall shaft length of 140 mm. The probe has a temperature range of -50 °C to +100 °C, requires a minimum insertion depth of 10 mm, and includes a fixed 1.2 m cable with a 2 × 2 mm plug. It is suitable for non-oxidizing solutions with pH 1 to 13 and is not intended for penetrating frozen materials.
Shaft material (completion) - Tip (75 mm) stainless steel
Shaft material - PEEK
Measuring range (theoretical) - -50...100
Measuring unit - °C
Temperature range, long-term (°C) - -50...100
Temperature range, short-term (°C) - -50...100
Max. installation length (mm) - 140
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 3
Min. immersion depth (mm) - 10
Electrode plug-in head - Fixed cable 2xB (2 mm)
Temperature sensor - Pt1000
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.1114.010 |
| Product Name | Pt1000 temperature sensor made of stainless steel |
| Diameter/ Width | 0.1181 inch (3 mm) |