Metrohm USA, Inc. Datasheets for Microscopy and Metallography Sample Preparation Equipment

Microscopy sample preparation equipment and metallography sample preparation equipment is used for the preparation of samples for metallographic or microscopic inspection and analysis.
Microscopy and Metallography Sample Preparation Equipment: Learn more

Product Name Notes
Carrier material - Strong cation exchanger based on polystyrene-divinylb enzene (H+ form)
Dimensions in mm (W/H/D) - 440/500/230
Do not use for 6.1011.030.
For manual sample preparation in ion chromatography: removal of anions
For manual sample preparation in ion chromatography: removal of cations
For manual sample preparation in ion chromatography: removal of halides.
For manual sample preparation in ion chromatography: removal of lipophilic components.
For manual sample preparation in ion chromatography: removal of lipophilic components
For manual sample preparation in ion chromatography: removal of sample cations
For manual sample preparation in ion chromatography: replacement of sample cations with sodium.
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with carboxyl groups Particle size - 5 µm Column dimensions - 5 x 4.0 mm
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 25 MPa Maximum flow...
Housing material - PEEK Particle size - 6–10 µm Column dimensions - 50 x 2.0 mm
Housing material - Stainless steel Particle size - 10 µm Column dimensions - 20 x 4.0 mm
Housing material - Stainless steel Particle size - 12 µm Column dimensions - 12 x 4.6 mm
Housing material - Stainless steel Particle size - 5 µm Column dimensions - 20 x 4.0 mm
Polytron PT 1300 D - Metrohm version Homogenizer that can be controlled directly by OMNIS Software, tiamo™ or Touch Control. The Polytron PT 1300 D is comprised of a control...
Spare filter for RP 2 Guard/3.5, 10 pieces