Metrohm USA, Inc. Separate Pt Rod Electrode 6.0343.100

Description
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Plastic Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 86 Shaft diameter top (mm) - 8 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 10 Electrode plug-in head - Plug connector 5.5 mm Indicator electrode type - Pt Indicator electrode shape - Pin
Request a Quote
Description
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Plastic Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 86 Shaft diameter top (mm) - 8 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 10 Electrode plug-in head - Plug connector 5.5 mm Indicator electrode type - Pt Indicator electrode shape - Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Separate Pt Rod Electrode - 6.0343.100 - Metrohm USA, Inc.
Riverview, FL, United States
Separate Pt Rod Electrode
6.0343.100
Separate Pt Rod Electrode 6.0343.100
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Plastic Measuring range (theoretical) - -2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 86 Shaft diameter top (mm) - 8 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 10 Electrode plug-in head - Plug connector 5.5 mm Indicator electrode type - Pt Indicator electrode shape - Pin

SGJ sleeve - Standard ground-joint 14/15
Shaft material - Plastic
Measuring range (theoretical) - -2000 ... 2000
Measuring unit - mV
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
pH range - 0 ... 14
Max. installation length (mm) - 86
Shaft diameter top (mm) - 8
Shaft diameter bottom (mm) - 8
Min. immersion depth (mm) - 10
Electrode plug-in head - Plug connector 5.5 mm
Indicator electrode type - Pt
Indicator electrode shape - Pin

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0343.100
Product Name Separate Pt Rod Electrode
Diameter/ Width 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 17 Guard/4.0 - 6.01032.500 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 16 Guard/2.0 - 6.1031.600 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details
Metrosep C 4 - 100/2.0 - 6.1050.210 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Ag Titrode with Ag2S coating - 6.00430.100S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details