Metrohm USA, Inc. Datasheets for Conductivity Electrodes

Conductivity electrodes are devices that measure the salinity and conductivity of water samples.
Conductivity Electrodes: Learn more

Product Name Notes
Automated system for the determination of conductivity in sterile waters in accordance with USP 645. Up to 28 samples can be placed on the rack and processed within one series.
Compact and intelligent high performance conductivity detector for intelligent IC instruments. Optimized for microbore columns. Outstanding temperature stability, the complete signal processing within the protected detector block and the latest...
Compact and intelligent high performance conductivity detector for intelligent IC instruments. Outstanding temperature stability, the complete signal processing within the protected detector block and the latest generation of DSP –
Conductivity measuring module as supplement to an existing Titrando system or "stand-alone" in combination with a 900 Touch Control. With the 856 Conductivity Module, not only conductivity and temperature can...
High-end conductometer, based on the 856 Conductivity Module, including 900 Touch Control, 5-ring conductivity measuring cell and calibration standards. With the 856 Conductivity Module, not only conductivity and temperature can...
High-end conductometer, based on the 856 Conductivity Module, including 900 Touch Control, conductivity measuring cell (stainless steel) and calibration standards. The stainless steel measuring cell is particularly suitable for the...
Measurement channel for one OMNIS Titrator or Titration Module for the connection of conductivity measuring cells.
SGJ sleeve - Flexible ground-joint sleeve Shaft material - Glass Measuring range (theoretical) - 0.005 ... 50 Measuring unit - mS/cm Temperature range, long-term (°C) - 0 ... 70 Temperature...
SGJ sleeve - Flexible ground-joint sleeve Shaft material - Glass Measuring range (theoretical) - 0.1 ... 1000 Measuring unit - mS/cm Temperature range, long-term (°C) - 5 ... 70 Temperature...
SGJ sleeve - Flexible SGJ sleeve Measuring range (theoretical) - 0 ... 300 Measuring unit - µS/cm Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) -...
SGJ sleeve - Flexible SGJ sleeve Measuring range (theoretical) - 0 ... 300 Measuring unit - µS/cm Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 Max.
SGJ sleeve - Flexible SGJ sleeve Shaft material (completion) - PCTFE/PEEK Shaft material - PEEK Measuring range (theoretical) - 0.005 ... 20 Measuring unit - mS/cm Temperature range, long-term (°C)...
SGJ sleeve - Flexible SGJ sleeve Shaft material - Glass Measuring range (theoretical) - 0.1 ... 1000 Measuring unit - mS/cm Temperature range, long-term (°C) - 5 ... 70 Temperature...
SGJ sleeve - Flexible SGJ sleeve Shaft material - PEEK Measuring range (theoretical) - 0.015 ... 250 Measuring unit - mS/cm Temperature range, long-term (°C) - 0 ... 70 Temperature...
SGJ sleeve - Flexible SGJ sleeve Shaft material - PP Measuring range (theoretical) - 0.001 ... 100 Measuring unit - mS/cm Temperature range, long-term (°C) - 5 ... 70 Temperature...
SGJ sleeve - Flexible SGJ sleeve Shaft material - Stainless steel 18/13 Measuring range (theoretical) - 0 ... 300 Measuring unit - µS/cm Temperature range, long-term (°C) - 0...70 Temperature...
SGJ sleeve - Standard ground-joint 14/12 Shaft material (completion) - PCTFE/PEEK Shaft material - PEEK Measuring range (theoretical) - 0.005 ... 20 Measuring unit - mS/cm Temperature range, long-term (°C)...
SGJ sleeve - Standard ground-joint 14/15 Measuring range (theoretical) - 0 ... 300 Measuring unit - µS/cm Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) -...
SGJ sleeve - Standard ground-joint 14/15 Shaft material (completion) - PCTFE/PEEK Shaft material - PEEK Measuring range (theoretical) - 0.005 ... 100 Measuring unit - mS/cm Temperature range, long-term (°C)...
SGJ sleeve - Standard ground-joint 14/15 Shaft material (completion) - PCTFE Shaft material - PEEK Measuring range (theoretical) - 0.005 ... 100 Measuring unit - mS/cm Temperature range, long-term (°C)...
SGJ sleeve - Standard ground-joint 14/15 Shaft material (completion) - PCTFE Shaft material - PEEK Measuring range (theoretical) - 0.005 ... 20 Measuring unit - mS/cm Temperature range, long-term (°C)...
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - 0.001 ... 100 Measuring unit - mS/cm Temperature range, long-term (°C) - 5 ... 70 Temperature...
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Stainless steel 18/13 Measuring range (theoretical) - 0 ... 300 Measuring unit - µS/cm Temperature range, long-term (°C) - 0...70 Temperature...
SGJ sleeve - Standard ground-joint Shaft material - Glass Measuring range (theoretical) - 0.1 ... 1000 Measuring unit - mS/cm Temperature range, long-term (°C) - 0 ... 70 Temperature range,...
Volume (mL) - 250 mL
Volume (mL) - 5 x 30 mL