Metrohm USA, Inc. Ion-selective electrode, Ag/S 6.0502.180

Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 1x10-7 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 2 ... 14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Crystal (Ag/S) Indicator electrode shape - Flat
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 1x10-7 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 2 ... 14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Crystal (Ag/S) Indicator electrode shape - Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ion-selective electrode, Ag/S - 6.0502.180 - Metrohm USA, Inc.
Riverview, FL, United States
Ion-selective electrode, Ag/S
6.0502.180
Ion-selective electrode, Ag/S 6.0502.180
SGJ sleeve - Flexible SGJ sleeve Shaft material - EP Measuring range (theoretical) - 1x10-7 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 2 ... 14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Crystal (Ag/S) Indicator electrode shape - Flat

SGJ sleeve - Flexible SGJ sleeve
Shaft material - EP
Measuring range (theoretical) - 1x10-7 ... 1
Measuring unit - mol/L
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
pH range - 2 ... 14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 1
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Crystal (Ag/S)
Indicator electrode shape - Flat

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0502.180
Product Name Ion-selective electrode, Ag/S
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

949 pH Meter with Solitrode - 2.949.0220 - Metrohm USA, Inc.
Specs
pH Range -2 to 16 ph
pH Accuracy 0.0200 (+/- % FS)
View Details
Combined F-ISE with Pt1000 - 6.00500.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 5 to 7 ph
View Details
Metrosep C 3 - 150/4.0 - 6.1010.420 - Metrohm USA, Inc.
Specs
pH Range 2 to 12 ph
Operating Temperature 68 to 104 F (20 to 40 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Metrosep A Supp 17 S-Guard/4.0 - 6.01032.510 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details