Metrohm USA, Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| The Eco Dosimat is a dispensing unit with built-in magnetic stirrer and touch display for universal use. Increase your efficiency and precision for classic laboratory tasks such as the precise... | |
| Universal dispensing unit for manual titrations and dosings. Including push-button cable for manual dosing control and 20 mL exchange unit. A multitude of instruments can be connected at the USB... | |
| Universal dispensing unit for titration and dosing tasks in the laboratory. Including push-button cable for manual dispensing control and 6.3026.220 exchange unit (20 mL). A multitude of instruments can be... | |
| USB-capable control unit for connecting a maximum of four 800 Dosinos or 805 Dosimats for dosing and Liquid Handling tasks. A Touch Control or the connection to a PC with... |