Metrohm USA, Inc. Metrosep A Supp 7 - 250/2.0 6.1006.650

Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.2 mL/min Maximum pressure - 20 MPa Maximum flow - 0.4 mL/min pH range - 3–12 Column dimensions - 250 x 2.0 mm Temperature range - 20–60 °C Standard temperature - 45 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.2 mL/min Maximum pressure - 20 MPa Maximum flow - 0.4 mL/min pH range - 3–12 Column dimensions - 250 x 2.0 mm Temperature range - 20–60 °C Standard temperature - 45 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 7 - 250/2.0 - 6.1006.650 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 7 - 250/2.0
6.1006.650
Metrosep A Supp 7 - 250/2.0 6.1006.650
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.2 mL/min Maximum pressure - 20 MPa Maximum flow - 0.4 mL/min pH range - 3–12 Column dimensions - 250 x 2.0 mm Temperature range - 20–60 °C Standard temperature - 45 °C

Housing material - PEEK
Carrier material - Polyvinyl alcohol with quarternary ammonium groups
Particle size - 5 µm
Standard flow - 0.2 mL/min
Maximum pressure - 20 MPa
Maximum flow - 0.4 mL/min
pH range - 3–12
Column dimensions - 250 x 2.0 mm
Temperature range - 20–60 °C
Standard temperature - 45 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1006.650
Product Name Metrosep A Supp 7 - 250/2.0
pH Range 3 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

Micro Pt Titrode (installation length 17.8 cm) - 6.0434.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details
Ag/AgCl reference electrode (length 16.2 cm) - 6.0729.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 5.43 inch (138 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Profitrode (length 17.8 cm) - 6.0255.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 6.69 inch (170 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 17 - 100/4.0 - 6.01032.410 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2611 psi (1837 m H2O)
View Details