Metrohm USA, Inc. Metrosep A Supp 21 - 250/4.0 6.01036.430

Description
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.8 mL/min Maximum pressure - 25 MPa Maximum flow - 1.5 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 45 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.8 mL/min Maximum pressure - 25 MPa Maximum flow - 1.5 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 45 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metrosep A Supp 21 - 250/4.0 is a high-performance anion exchange chromatography column designed for the determination of inorganic anions and oxyhalides in complex matrices using hydroxide eluents. It features a 250 mm length and 4.0 mm internal diameter, with a PEEK housing and monodisperse 4.6 µm particles of hydrophilized polystyrene-divinylbenzene copolymer bearing quaternary ammonium groups. The column offers exceptional peak shapes, high resolution, and extreme capacity to minimize matrix effects, compatible with US EPA 300.1 A and B and DIN ISO 10304-1 & 4 standards. It operates within a pH range of 0-14 and a temperature range of 10-70 °C.

Datasheet Summary
Powered by GS/AI

The Metrosep A Supp 21 - 250/4.0 is a high-performance anion exchange chromatography column designed for the determination of inorganic anions and oxyhalides in complex matrices using hydroxide eluents. It features a 250 mm length and 4.0 mm internal diameter, with a PEEK housing and monodisperse 4.6 µm particles of hydrophilized polystyrene-divinylbenzene copolymer bearing quaternary ammonium groups. The column offers exceptional peak shapes, high resolution, and extreme capacity to minimize matrix effects, compatible with US EPA 300.1 A and B and DIN ISO 10304-1 & 4 standards. It operates within a pH range of 0-14 and a temperature range of 10-70 °C.

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 21 - 250/4.0 - 6.01036.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 21 - 250/4.0
6.01036.430
Metrosep A Supp 21 - 250/4.0 6.01036.430
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.8 mL/min Maximum pressure - 25 MPa Maximum flow - 1.5 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 45 °C

Housing material - PEEK
Carrier material - Hydrophilized Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm (mono dispersive)
Standard flow - 0.8 mL/min
Maximum pressure - 25 MPa
Maximum flow - 1.5 mL/min
pH range - 0–14
Column dimensions - 250 x 4.0 mm
Temperature range - 10–70 °C
Standard temperature - 45 °C

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01036.430
Product Name Metrosep A Supp 21 - 250/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

913 pH/DO Meter with accessories case - 2.913.0120 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
Response Time 20 seconds
View Details
Metrosep A PCC 2/4.0 - 6.1006.330 - Metrohm USA, Inc.
Specs
pH Range 2 to 13 ph
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
Micro electrode (length 12.5 cm) - 6.0234.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 6 - 250/2.0 - 6.01051.230 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details