Metrohm USA, Inc. Generator electrode without diaphragm 6.0345.100

Description
SGJ sleeve - Standard ground-joint 29/22 Shaft material - Glass Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 108 Shaft diameter top (mm) - 24 Shaft diameter bottom (mm) - 24 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Grid/Sheet
Request a Quote
Description
SGJ sleeve - Standard ground-joint 29/22 Shaft material - Glass Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 108 Shaft diameter top (mm) - 24 Shaft diameter bottom (mm) - 24 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Grid/Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Generator electrode without diaphragm - 6.0345.100 - Metrohm USA, Inc.
Riverview, FL, United States
Generator electrode without diaphragm
6.0345.100
Generator electrode without diaphragm 6.0345.100
SGJ sleeve - Standard ground-joint 29/22 Shaft material - Glass Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 108 Shaft diameter top (mm) - 24 Shaft diameter bottom (mm) - 24 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Grid/Sheet

SGJ sleeve - Standard ground-joint 29/22
Shaft material - Glass
Temperature range, long-term (°C) - –20 ... 70
Temperature range, short-term (°C) - –20 ... 70
pH range - 0 ... 14
Max. installation length (mm) - 108
Shaft diameter top (mm) - 24
Shaft diameter bottom (mm) - 24
Min. immersion depth (mm) - 15
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Pt
Indicator electrode shape - Grid/Sheet

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0345.100
Product Name Generator electrode without diaphragm
Diameter/ Width 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pt1000 temperature sensor (installation length 12.5 cm) - 6.1110.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1969 inch (5 mm)
Length 4.92 inch (125 mm)
Operating Temperature -58 to 356 F (-50 to 180 C)
View Details
Micro Pt Titrode (installation length 17.8 cm) - 6.0434.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details
Combined iAg-ring electrode - 6.00450.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Ag/AgCl reference electrode (length 12.5 cm) - 6.0726.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 3.94 inch (100 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details