Metrohm USA, Inc. Datasheets for Titration Instruments

Titration instruments are used to determine the concentration of dissolved substances. Titration is based on a complete chemical reaction between the specific substance, the analyte, and a reagent or titrant of known concentration that is added to the sample.
Titration Instruments: Learn more

Product Name Notes
Length: 0.5 m
"Reduce to the max" – that is the concept behind the 915 KF Ti-Touch. The new compact titrator for Karl Fischer titration from Metrohm offers the maximum in the class...
''Reduce to the max'' – this is the 916 Ti-Touch concept. The compact titrator from Metrohm offers the maximum in the class of stand-alone systems for routine analysis. The 916...
''Reduce to the max'' – this is the 916 Ti-Touch concept. The new compact titrator from Metrohm offers the maximum in the class of stand-alone systems for routine analysis. The...
20 – 90 mL titration vessel with screw top for use with 6014050X0 titration vessel lids.
50 – 150 mL titration vessel with screw top for use with 6014050X0 titration vessel lids.
898 XYZ Sampler Changer titration head holder
Coulometer including generator electrode with diaphragm and 801 Magnetic Stirrer. Coulometry is the ideal method for water content determination in liquids, solids, and gases when it comes to water content...
Coulometer including generator electrode with diaphragm, 801 Magnetic Stirrer, and complete volumetric titration cell. Coulometry is the ideal method for water content determination in liquids, solids, and gases when it...
Coulometer including generator electrode without diaphragm and complete volumetric titration cell Coulometry is the ideal method for water content determination in liquids, solids, and gases when it comes to water...
Coulometer including generator electrode without diaphragm. Coulometry is the ideal method for water content determination in liquids, solids, and gases when it comes to water content determination in the trace...
TitrIC flex I – the basic system Fully automated system for direct measurement of temperature, conductivity, and pH value; the titrimetric determination of p value, m value, calcium, and magnesium,...
TitrIC flex II – for complete analysis of anions and cations. Fully automated system for direct measurement of temperature, conductivity, and pH value, as well as for titrimetric determination of...
Additional equipment for Robotic Sample Processors XL for direct titration in sample vessels of 75 mL and more.
As powerful as a computer! With its 10-inch display and its large internal database, the IONIC Titrator provides full convenience with respect to user-friendliness and data handling. Operate it like...
Automated system for the determination of the permanganate index in accordance with DIN EN ISO 8467. Up to 24 samples can be placed on the rack and processed within one...
Automated system for the performance of potentiometric titrations on acids and bases. Up to 100 samples can be placed on the sample rack. The sample is pipetted out of the...
Automatic system for potentiometric titration of COD samples in series up to 21 samples. The titration is carried out directly in the reaction vessel on the rack. Afterwards, the electrode...
Basic model for setting up customer-specific automation in the titration. Space-saving Robotic Sample Processor XL with integrated Titrando, one workstation including Swing Head and one built-in membrane pump. Either an...
Basic model for setting up customer-specific automation in the titration. Space-saving Robotic Sample Processor XL with integrated Titrando, one workstation including Swing Head and two built-in membrane pumps. The programming...
Complete accessory set for volumetric Karl Fischer titration with Polytron.
Complete accessory set for volumetric Karl Fischer titration with Polytron
Complete accessory set for volumetric Karl Fischer titration.
Complete accessory set for volumetric Karl Fischer titration
Complete set of seals, suitable for 6.05609.000 and 6.05609.010.
Coulometer module with magnetic stirrer for connection to an OMNIS Titrator or to an OMNIS Coulometer as enhancement to include a measuring interface.
Coulometer module without magnetic stirrer for connection to an OMNIS Titrator or to an OMNIS Coulometer as enhancement to include a measuring interface.
Dimensions in mm (W/H/D) - 280/550/490
Direct nonaqueous titration of pharmaceutical active ingredients and other substances in series of up to 59 samples. The system is noteworthy for its special resistance to organic solvents. The control...
Dosing module for connection to an OMNIS Titrator for extending the system to include an additional buret for titration/dosing. Can be supplemented with one magnetic stirrer or rod stirrer for...
Dosing module with magnetic stirrer for connection to an OMNIS Titrator for extending the system to include an additional titration stand and a buret for titration/dosing. Freely selectable cylinder unit...
Drive with write/read hardware for intelligent dosing units. With permanently attached cable (length 0.65 m).
ECO semi-micro titration equipment
Entry-level model of the Robotic Titrosampler for medium sample throughput. The space-saving Robotic Sample Processor XL with integrated Titrando, one workstation and two built-in membrane pumps is expanded for application-specific...
Entry-level model of the Robotic Titrosampler for medium sample throughput. The space-saving Robotic Sample Processor XL with integrated Titrando, one workstation, and one built-in membrane pump is expanded for application-specific...
FEP tubing connection M6 (13, 25 and 40 cm) and antidiffusion tip for 6.3026.xxx exchange units and 6.3032.xxx dosing units.
For using the 6.1415.XXX / 6.1418.XXX titration vessels with 6.1414.XXX titration vessel lid on Eco Titrator / Eco Dosimat.
Fully automated system for the performance of potentiometric titrations such as acid/base, Redox and classic halogenide titration in series of up to 28 samples. The system is controlled with the...
Fully automated system for volumetric Karl Fischer water content determination in up to 24 samples. The system is controlled with OMNIS software and consists of an 814 USB Sample Processor,...
Fully automated system for volumetric Karl Fischer water content determination in up to 53 samples. This system is controlled with OMNIS software and consists of an 815 Robotic USB Sample...
Fully automatic system for potentiometric titration of acids and bases in series of up to 12 samples. The titration is carried out directly in the beaker on the rack. Afterwards,...
Function license "Conductometric titrator" for the OMNIS Titrator Contains the function modes MET COND MEAS U/T/pH/COND Liquid Handling Titration only with internal buret of an OMNIS Titrator
Function license "Potentiometric Titrator" for one OMNIS Titrator. MEAS U/T/pH Calibration (Cal) Liquid Handling Endpoint titration without conditioning (SET) Monotonic equivalence point titration (MET) Dynamic equivalence point titration (DET) Titration...
Function license "Thermometric Titrator" for the OMNIS Titrator Contains the function modes Thermometric Titration (TET) MEAS U/T/pH Liquid Handling Titration only with internal buret of an OMNIS Titrator
Function license for a maximum of five parallel titrations using one OMNIS Titrator with additional Titration Modules or Dosing Modules.
Function license for a maximum of two parallel titrations using one OMNIS Titrator with an additional titration module or dosing module.
Function license for titration with an OMNIS Titration Module or OMNIS Dosing Module for one OMNIS Titrator.
High-end potentiometric titrator for endpoint titration (SET), as well as enzymatic and pH-STAT titrations (STAT) with one measuring interface. up to four dosing device systems of the 800 Dosino type...
High-end titrator for potentiometric and volumetric Karl Fischer titration with 2 measuring interfaces and internal dosing drive. built-in dosing drive dynamic (DET), monotonic (MET) and endpoint titration (SET), enzymatic and...
High-end titrator for potentiometric and volumetric Karl Fischer titration with one measuring interface and Dosino dosing units. up to four dosing device systems of the 800 Dosino type dynamic (DET),...
High-end titrator for potentiometric and volumetric Karl Fischer titration with one measuring interface and internal buret drive. built-in buret drive dynamic (DET), monotonic (MET) and endpoint titration (SET), enzymatic and...
High-end titrator for potentiometric and volumetric Karl Fischer titration with two measuring interfaces and Dosino dosing units. up to four dosing device systems of the 800 Dosino type dynamic (DET),...
High-end titrator for potentiometric titration with one measuring interface and internal buret drive. internal buret drive dynamic (DET), monotonic (MET), and endpoint titration (SET) Measurement with ion-selective electrodes (MEAS CONC)...
High-end titrator for potentiometric titration with one measuring interface for use with Dosino dosing systems. up to four dosing systems of the 800 Dosino type dynamic (DET), monotonic (MET), and...
High-end titrator for potentiometric titration with two measuring interfaces and internal buret drive. internal buret drive dynamic (DET), monotonic (MET), and endpoint titration (SET) Measurement with ion-selective electrodes (MEAS CONC)...
High-end titrator for potentiometric titration with two measuring interfaces for use with Dosino dosing systems. up to four dosing systems of the 800 Dosino type dynamic (DET), monotonic (MET), and...
High-end titrator with built-in buret drive including 900 Touch Control, 801 Stirrer magnetic stirrer, exchange unit (20 mL) and combined "Ecotrode plus" pH glass electrode dynamic (DET), monotonic (MET) and...
High-end titrator with built-in buret drive • Includes OMNIS standalone license, 801 Stirrer magnetic stirrer, 20 mL exchange unit and combined "Ecotrode plus" pH glass electrode • Dynamic (DET), monotone...
Holder for homogenizer for fastening the Polytron in place, suitable for 601405060 titration vessel lid
Innovative, modular potentiometric OMNIS Titrator for endpoint titration and equivalence point titration (monotonic/dynamic). Thanks to 3S Liquid Adapter technology, handling chemicals is safer than ever before. The titrator can be...
Innovative, modular potentiometric OMNIS Titrator for endpoint titration. Thanks to 3S Liquid Adapter technology, handling chemicals is safer than ever before. The titrator can be freely configured with measuring modules...
Innovative, modular potentiometric OMNIS Titrator for stand-alone operation or as the core of an OMNIS titration system for endpoint titration and equivalence point titration (monotonic/dynamic). Thanks to 3S Liquid Adapter...
Innovative, modular potentiometric OMNIS Titrator for stand-alone operation or as the core of an OMNIS titration system for endpoint titration. Thanks to 3S Liquid Adapter technology, handling chemicals is more...
Innovative, modular potentiometric OMNIS Titrator for stand-alone operation or as the core of an OMNIS titration system. Thanks to 3S Liquid Adapter technology, handling chemicals is more secure than ever...
Innovative, modular potentiometric OMNIS Titrator. Thanks to 3S Liquid Adapter technology, handling chemicals is safer than ever before. The titrator can be freely configured with measuring modules and cylinder units...
KF titration vessel / 70-200 mL
KF titration vessel / 80-250 mL / coulometric
Manual titrator with result calculation for manual titrations and dosings. Including magnetic stirrer, push-button cable for manual dosing control and 20 mL exchange unit. A multitude of instruments can be...
Material - Clear glass Height (mm) - 114 Volume (mL) - 80 ... 250
Material - Clear glass Width (mm) - 78 Height (mm) - 82 Outer diameter (mm) - 78 SGJ size - A-19/17 Volume (mL) - 50 ... 90
Material - ETFE/FEP Length (mm) - 151
Material - FEP Length (mm) - 330
Material - PFA Height (mm) - 88 Outer diameter (mm) - 77 Volume (mL) - 10 ... 90
Material - PP (black)
Material - PP Material 2 - PVC
Material - PTFE
Material - PTFE Height (mm) - 40 Outer diameter (mm) - 67
Material - PTFE Height (mm) - 40 Outer diameter (mm) - 68
Material - PTFE Material 2 - PEEK
Material - PVC
MATi 4 is a fully automated system for coulometric KF titrations with high sample throughput. Up to 160 samples in 6 mL vials can be placed on the sample rack...
Mounting ring for titration vessel
OMNIS Coulometer with magnetic stirrer for stand-alone operation or as the heart of an OMNIS titration system. The coulometer can be enhanced with additional titration, dosing or coulometer modules. Coulometry...
OMNIS Coulometer without magnetic stirrer for stand-alone operation or as the heart of an OMNIS titration system. The coulometer can be enhanced with additional titration, dosing or coulometer modules. Coulometry...
PC-controlled, fully automatic analysis system for the direct determination of TAN or TBN values in mineral oil products in series of up to 59 samples. The analysis is carried out...
PFA titration vessel 10–90 mL with screw top for applications in solutions containing fluoride. Compatible with 6014050X0 titration vessel lids.
Protective cover for Eco Dosimat / Eco Titrator display.
Robotic arm with holder for one titration head and one Polytron, for use with a 786 Swing Head.
Robotic USB Sample Processor XL for the automatic processing of routine samples in series with large quantities and for complex sample preparation or parallel runs. Up to four pumps (membrane...
Robotic USB Sample Processor XL with one workstation and one built-in membrane pump for the automatic processing of routine samples in series with large quantities and for complex sample preparation...
Robotic USB Sample Processor XL with one workstation and two built-in membrane pumps for the automatic processing of routine samples in series with large quantities and for complex sample preparation...
Robotic USB Sample Processor XL with one workstation for the automatic processing of routine samples in series with large quantities and for complex sample preparation or parallel runs. Up to...
Robotic USB Sample Processor XL with two workstations and four built-in membrane pumps for the automatic processing of routine samples in series with large quantities and for complex sample preparation...
Robotic USB Sample Processor XL with two workstations and two built-in membrane pumps for the automatic processing of routine samples in series with large quantities and for complex sample preparation...
Rod stirrer for connection to one OMNIS Titrator (cable length 1.1 m).
Solvent Pump is used with an Eco Titrator / Eco KF Titrator / Eco Coulometer for reliably adding solvent and aspirating off titration vessel content without contact with the reagents.
Stand ring for titration vessels
Stopper for volumetric titration in a titration cell (coulometry)
Storage medium for Eco KF Titrator
Storage medium for Eco Titrator
The 2026 HD Titrolyzer is a heavy-duty online analyzer designed for precise potentiometric titrations in demanding industrial environments. It supports a wide range of titration methods, including acid/base, redox, and...
The 2029 HD Process Photometer is a heavy-duty online photometric analyzer designed for sensitive absorption measurements in demanding industrial environments. It delivers reliable, continuous analysis with detection limits in the...
The 2060 TI Process Analyzer is an online wet-chemistry analyzer designed for continuous process monitoring across a wide range of industrial applications. It delivers reliable, automated measurements directly in the...
The 800 Dosino is a drive with write/read hardware for intelligent dosing units. With permanently attached cable (length 1.5 m).
The 874 Oven Sample Processor is used for automatic thermal sample preparation in Karl Fischer titration. The oven method is particularly suitable for samples that do not release their water...
The 885 Compact Oven Sample Changer is used for thermal sample preparation in Karl Fischer titration. In the oven the samples can be heated up to 250°C. The moisture contained...
The 890 Titrando is a high-end titrator for volumetric Karl Fischer titrations. The instrument is equipped with a built-in buret drive, four MSB connectors, a galvanically separated measuring interface and...
The 917 Coulometer is a compact titrator for coulometric water determination in accordance with Karl Fischer. ''Reduced to the max'' – operating module, stirrer and pump are integrated in the...
The compact Eco Titrator with integrated magnetic stirrer and touch-sensitive User Interface is ideal for routine analysis. It provides GLP-compliant results with minimum space requirements at all times (approx. DIN...
The compact Eco Titrator with integrated magnetic stirrer and touch-sensitive User Interface is ideal for routine analysis. It provides GLP-compliant results with minimum space requirements at all times (DIN A4).
The compact Eco Titrator with integrated magnetic stirrer and touch-sensitive User Interface is ideal for routine analysis. It provides GLP-compliant results with minimum space requirements at all times. The Eco...
The Dosino Module is a high-precision drive for the space-saving extension of an OMNIS titration system to include an additional intelligent buret for titrations, dosings, and other liquid handling tasks.
The Eco Coulometer with integrated magnetic stirrer and touch-sensitive display is ideal for water content determination in the 10 µg to 200 mg absolute water range. Predefined methods enable a...
The Karl Fischer Titrando for the modern titration laboratory In addition to the Karl Fischer mode (KFT), the high-end titrator is also equipped with the SET mode and can thus...
The new Eco KF Titrator with integrated magnetic stirrer and touch-sensitive display is ideal for routine water content determination. Predefined methods enable a smooth and easy instrument start-up. In addition...
The new Eco KF Titrator with integrated magnetic stirrer und touch-sensitive display is ideal for routine water content determination. Predefined methods enable a smooth and easy instrument start-up. In addition...
The OMNIS Titrator Food offers you the complete package for aqueous acid-base titration. The package contains the OMNIS Advanced Titrator with magnetic stirrer, a 20 mL cylinder unit, a d-Ecotrode...
The OMNIS Titrator KF offers you the complete package for volumetric Karl Fischer titration. Included in the package is the OMNIS Basic Titrator with magnetic stirrer for potentiometric end point...
The OMNIS Titrator Oil offers you the complete package for all conventional analyses of petrochemical products. The package contains the OMNIS Advanced Titrator with magnetic and rod stirrer, a 20...
The OMNIS Titrator Salt offers you the complete package for argentometric titration. The package contains the OMNIS Advanced Titrator with magnetic stirrer, a 10 mL cylinder unit, a d-AgTitrode for...
The Robotic Analyzer Light package contains all the components for a fully automated titration or measurement in the smallest possible space in a minimum of time. In addition to the...
This adapter enables the utilization of titration heads of the Sample Processor generation (814/815/855) on sample changers with screw-on titration heads.
Titration cell holder for fastening a coulometric titration cell to an OMNIS Coulometer or OMNIS Coulometer Module
Titration head for use in the CSB System (MATi 12). The titration head offers three retracted tubings with antidiffusion valve and one for aspiration of the titrated solution. The electrode...
Titration head with 2 NS14 openings for use in Pick&Place modules of the OMNIS Sample Robot Pick&Place with 3 retracted dosing tips. Prepared for being equipped with rinsing nozzles. One...
Titration head with 3 NS14 and 4 x 6.4 mm openings for using 200 mL PP disposable beakers (6.1459.310) or 150 mL beaker glasses (tall shape, without spout) in Pick&Place...
Titration head with 3 NS14 and 4x 6.4 mm openings for using 120 mL beakers in Pick&Place modules of the OMNIS Sample Robot Pick&Place with two retracted dosing tips. Prepared...
Titration head with 3 NS14 and 4x 6.4 mm openings for using 200 mL PP disposable beakers (6.1459.310) or 150 mL beaker glasses (high shape, without spout) in Pick&Place modules...
Titration head with 3 reinforced buret tips, one M10 screw connection and one opening for an assembly (Polytron PT 1300 D).
Titration head with 4 M10 openings for use in Pick&Place modules of the OMNIS Sample Robot Pick&Place
Titration module for connection to an OMNIS Titrator for extending the system to include an additional buret for titration/dosing and up to two measuring modules (analog or digital). Can be...
Titration module with magnetic stirrer for connection to an OMNIS Titrator for extending the system to include an additional titration stand, a buret for titration/dosing and up to two measuring...
Titration tip with antidiffusion valve.
Titration vessel / 1-50 mL
Titration vessel / 10-90 mL
Titration vessel / 180-500 mL
Titration vessel / 20-90 mL
Titration vessel / 5-70 mL
Titration vessel / 50-150 mL
Titration vessel / 70-200 mL
Titration vessel / 80-400 mL
Titration vessel holder for coulometric cells for 899 Coulometer and 917 Ti-Touch
Titration vessel holder for coulometric cells.Used with 756, 831 KF Coulometer
Titration vessel with thermostat jacket / 1-50 mL
Titration vessel with thermostat jacket / 20-90 mL
Titration vessel with thermostat jacket / 5-70 mL
Titration vessel with thermostat jacket / 50-150 mL
Tool for removing and mounting the piston.
USB Sample Processor with one workstation and one built-in membrane pump for the automatic processing of routine samples in series with small to medium quantities. In addition to the built-in...
USB Sample Processor with one workstation and two built-in membrane pumps for the automatic processing of routine samples in series with small to medium quantities. In addition to the built-in...
USB Sample Processor with one workstation for the automatic processing of routine samples in series with small to medium quantities. Up to two pumps (membrane or peristaltic) and three dosing...
USB Sample Processor with two workstations and four built-in membrane pumps for the automatic processing of routine samples in series with small to medium quantities. In addition to the built-in...
USB Sample Processor with two workstations and two built-in membrane pumps for the automatic processing of routine samples in series with small to medium quantities. In addition to the built-in...
USB Sample Processor with two workstations for the automatic processing of routine samples in series with small to medium quantities. Up to four pumps (membrane or peristaltic) and three dosing...