Metrohm USA, Inc. Solitrode HF 6.0223.100

Description
SGJ sleeve - Flexible Membrane glass type - Special Resistance (kOhm) - 5 Shaft material - PP Measuring unit - pH Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 1...12 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 100 ... 650 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 25
Request a Quote
Description
SGJ sleeve - Flexible Membrane glass type - Special Resistance (kOhm) - 5 Shaft material - PP Measuring unit - pH Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 1...12 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 100 ... 650 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solitrode HF - 6.0223.100 - Metrohm USA, Inc.
Riverview, FL, United States
Solitrode HF
6.0223.100
Solitrode HF 6.0223.100
SGJ sleeve - Flexible Membrane glass type - Special Resistance (kOhm) - 5 Shaft material - PP Measuring unit - pH Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 1...12 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 100 ... 650 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 25

SGJ sleeve - Flexible
Membrane glass type - Special
Resistance (kOhm) - 5
Shaft material - PP
Measuring unit - pH
Temperature range, long-term (°C) - 0 ... 40
Temperature range, short-term (°C) - 0 ... 40
pH range - 1...12
Max. installation length (mm) - 113
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 15
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode shape - Hemisphere
Membrane resistance (MΩ) - 100 ... 650
Electrode zero point (mV) - ±15
Electrode slope - >0.97
Diaphragm - Ceramic diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 25

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0223.100
Product Name Solitrode HF
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Syntrode with Pt1000 (length 36.8 cm) - 6.0248.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 11.34 inch (288 mm)
pH Range 0.0 to 14 ph
View Details
913 pH/DO Meter, laboratory version - 2.913.0220 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
Response Time 20 seconds
View Details
Metrosep A Supp 1 HS - 50/4.6 - 6.1005.350 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 13 ph
Operating Pressure Range 580 psi (408 m H2O)
View Details
Ag/AgCl reference electrode - 6.0728.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2756 inch (7 mm)
Length 2.09 inch (53 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details