Metrohm USA, Inc. Datasheets for Dosing Pumps
Dosing pumps are low-volume fluid pumps with controllable discharge rates used to inject additives into the mixing or pumping system.
Dosing Pumps: Learn more
| Product Name | Notes |
|---|---|
| The Eco Dosimat is a dispensing unit with built-in magnetic stirrer and touch display for universal use. Increase your efficiency and precision for classic laboratory tasks such as the precise... | |
| Universal dispensing unit for manual titrations and dosings. Including push-button cable for manual dosing control and 20 mL exchange unit. A multitude of instruments can be connected at the USB... | |
| Universal dispensing unit for titration and dosing tasks in the laboratory. Including push-button cable for manual dispensing control and 6.3026.220 exchange unit (20 mL). A multitude of instruments can be... | |
| USB-capable control unit for connecting a maximum of four 800 Dosinos or 805 Dosimats for dosing and Liquid Handling tasks. A Touch Control or the connection to a PC with... |