Metrohm USA, Inc. Metrosep Dual 4 - 100/4.6 6.1016.030

Description
Housing material - PEEK Particle size - 2 µm makro / 13 nm meso Standard flow - 2.0 mL/min Maximum pressure - 20 MPa Maximum flow - 5.0 mL/min pH range - 2–8 Column dimensions - 100 x 4.6 mm
Request a Quote
Description
Housing material - PEEK Particle size - 2 µm makro / 13 nm meso Standard flow - 2.0 mL/min Maximum pressure - 20 MPa Maximum flow - 5.0 mL/min pH range - 2–8 Column dimensions - 100 x 4.6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep Dual 4 - 100/4.6 - 6.1016.030 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep Dual 4 - 100/4.6
6.1016.030
Metrosep Dual 4 - 100/4.6 6.1016.030
Housing material - PEEK Particle size - 2 µm makro / 13 nm meso Standard flow - 2.0 mL/min Maximum pressure - 20 MPa Maximum flow - 5.0 mL/min pH range - 2–8 Column dimensions - 100 x 4.6 mm

Housing material - PEEK
Particle size - 2 µm makro / 13 nm meso
Standard flow - 2.0 mL/min
Maximum pressure - 20 MPa
Maximum flow - 5.0 mL/min
pH range - 2–8
Column dimensions - 100 x 4.6 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1016.030
Product Name Metrosep Dual 4 - 100/4.6
pH Range 2 to 8 ph
Unlock Full Specs
to access all available technical data

Similar Products

Pt1000 temperature sensor (installation length 12.5 cm) - 6.1110.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1969 inch (5 mm)
Length 4.92 inch (125 mm)
Operating Temperature -58 to 356 F (-50 to 180 C)
View Details
Unitrode - 6.0259.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Ag Titrode - 6.00430.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
949 pH Meter without electrode - 2.949.0210 - Metrohm USA, Inc.
Specs
pH Range -2 to 16 ph
pH Accuracy 0.0200 (+/- % FS)
View Details