Metrohm USA, Inc. Metrosep A Supp 5 - 100/4.0 6.1006.510

Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 15 MPa Maximum flow - 0.8 mL/min pH range - 3–12 Column dimensions - 100 x 4.0 mm Temperature range - 20–60 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 15 MPa Maximum flow - 0.8 mL/min pH range - 3–12 Column dimensions - 100 x 4.0 mm Temperature range - 20–60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 5 - 100/4.0 - 6.1006.510 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 5 - 100/4.0
6.1006.510
Metrosep A Supp 5 - 100/4.0 6.1006.510
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 15 MPa Maximum flow - 0.8 mL/min pH range - 3–12 Column dimensions - 100 x 4.0 mm Temperature range - 20–60 °C

Housing material - PEEK
Carrier material - Polyvinyl alcohol with quarternary ammonium groups
Particle size - 5 µm
Standard flow - 0.7 mL/min
Maximum pressure - 15 MPa
Maximum flow - 0.8 mL/min
pH range - 3–12
Column dimensions - 100 x 4.0 mm
Temperature range - 20–60 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1006.510
Product Name Metrosep A Supp 5 - 100/4.0
pH Range 3 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

Micro Ag Titrode - 6.0433.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details
Syntrode with plug-in head S (length 58.0 cm) - 6.00249.540 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 1.97 inch (50 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Metrosep A Supp 17 S-Guard - 50/4.0 - 6.01032.530 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details
Metrosep RP Trap 2 - 100/4.0 - 6.1014.150 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details