Measuring inputs - 2
Measuring mode - 1 x pH/U/T analog 1 x pH/U/T digital
mV range - -1,200.0 mV - +1,200.0 mV
mV resolution - 0.1 mV
mV accuracy - ±0.2 mV
pH range - -13.000 - +20.000
pH resolution - 0.001 pH
pH accuracy - ±0.003 pH
pH calibration points - 1 - 5
Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID
Display - 3.5 color display
Memory size - 10,000 measured values
Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh
Protection class - IP67
Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm
Weight - 400 g
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 2.913.0210 |
| Product Name | 913 pH Meter, laboratory version |
| pH Range | -13 to 20 ph |