Metrohm USA, Inc. Ag/AgCl reference electrode (length 12.5 cm) 6.0726.100

Description
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <3 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 100 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm socket B Diaphragm - Ground-joint diaphragm Reference electrolyte type - variable Bridge electrolyte type - variable Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...50
Request a Quote
Description
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <3 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 100 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm socket B Diaphragm - Ground-joint diaphragm Reference electrolyte type - variable Bridge electrolyte type - variable Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6.0726.100 is an Ag/AgCl reference electrode with a plug-in head B, designed as an eco-friendly replacement for mercury-based calomel electrodes in potentiometric measurements. It is part of Metrohm's series of silver/silver chloride reference electrodes that meet USP <541> recommendations and comply with regulations restricting mercury use. The electrode is compatible with Metrohm socket B connections.

Datasheet Summary
Powered by GS/AI

The 6.0726.100 is an Ag/AgCl reference electrode with a plug-in head B, designed as an eco-friendly replacement for mercury-based calomel electrodes in potentiometric measurements. It is part of Metrohm's series of silver/silver chloride reference electrodes that meet USP <541> recommendations and comply with regulations restricting mercury use. The electrode is compatible with Metrohm socket B connections.

Suppliers

Company
Product
Description
Supplier Links
Ag/AgCl reference electrode (length 12.5 cm) - 6.0726.100 - Metrohm USA, Inc.
Riverview, FL, United States
Ag/AgCl reference electrode (length 12.5 cm)
6.0726.100
Ag/AgCl reference electrode (length 12.5 cm) 6.0726.100
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <3 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 100 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm socket B Diaphragm - Ground-joint diaphragm Reference electrolyte type - variable Bridge electrolyte type - variable Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...50

SGJ sleeve - Standard ground-joint 14/15
Reference resistance (kΩ) with reference to 3 mol/L KCl - <3
Shaft material - Glass
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
Max. installation length (mm) - 100
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 10
Electrode plug-in head - Metrohm socket B
Diaphragm - Ground-joint diaphragm
Reference electrolyte type - variable
Bridge electrolyte type - variable
Reference system - Ag wire/AgCl
Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...50

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0726.100
Product Name Ag/AgCl reference electrode (length 12.5 cm)
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Separate Pt Rod Electrode - 6.0331.000 - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Profitrode (length 17.8 cm) - 6.0255.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 6.69 inch (170 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 5 - 250/4.0 - 6.1006.530 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Ecotrode Gel - 6.0221.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 1 to 11 ph
View Details