Metrohm USA, Inc. Datasheets for Potentiostats and Galvanostats

Potentiostats and galvanostats are electrochemical instruments used in electrochemistry, battery and fuel cell testing, corrosion control, voltammetry, biomedical research, surface imaging, and related applications.
Potentiostats and Galvanostats: Learn more

Product Name Notes
Additional Informations - ORPKIT contains: ORP reader, ORPSEN x 20 disposable sensors and ORPSTD redox standard solution Power - Li-ion battery Dimensions - 9.0 x 6.0 x 2.5 Weight of...
Connects with - CASTDIR; BICASTDIR; CABSTAT; Dimensions - 13 x 7.5 x 2.8 cm Additional Informations - Customizable product Operating modes - Potentiostat, Bipotentiostat PC interface - USB, Wireless Power...
Connects with - DSC4MM; BIDSC4MM; 4MMHCAST8; CASTDIR; BICASTDIR; CASTDIR; BICASTDIR; I-CAST; I-BICAST; 4MMHCAST8 Dimensions - 44 x 30 x 14 cm Additional Informations - μStat-i MultiX can be custom configured...
Connects with - DSC4MM; BIDSC4MM; 4MMHCAST8; CASTDIR; BICASTDIR; CASTDIR; BICASTDIR; I-CAST; I-BICAST; 4MMHCAST8 Dimensions - 44 x 30 x 14 cm Additional Informations - All μStat-i MXONE models can be...
Dimensions - 44 x 30 x 14 cm Additional Informations - Acquire a second cell (ref. HCELLKIT) to complete your kit and perform 2 simultaneous hydrogen permeation tests with µStat-i...
Dimensions remark - Excluding cables and accessories Dimensions in mm (W/H/D) - 200/270/400 Weight of the instrument in kg - 13 kg
Dimensions remark - Without cables and accessories Potential range in volt - -10 V to 10 V Compliance voltage range in volt - ± 30 Maximum current in ampère -...
Dimensions remark - without cables Potential range in volt - -10 V to 10 V Compliance voltage range in volt - ± 10 Maximum current in ampère - ± 0.1...
Dimensions remark - without cables Potential range in volt - -10 V to 10 V Compliance voltage range in volt - ± 20 Maximum current in ampère - ± 0.4...
Metrohm Autolab offers an ECAT complete package that offers electrochemical instrumentation and specific accessories with an industry-leading 3-year warranty as standard. With an accurate and reliable PGSTAT302N loaded with additional...
Number of current ranges - 7 Number of current ranges remarks - 10 mA to 10nA Current resolution - 0.0003 % of current range Maximum current in ampère - ±
Operating modes - 4x 1 Channel Potentiostat ; 1x 4 Channel Potentiostat PC interface - Wireless ; USB Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor...
Operating modes - 4x 1 Channel Potentiostat/Galvano stat ; 1x 4 Channel Potentiostat PC interface - Wireless; USB Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor...
Operating modes - 8x 1 Channel Potentiostat ; 1x 8 Channel Potentiostat PC interface - Wireless; USB Power - Li-ion Battery (6150 mAh) ; USB ; DC charger adaptor compatible...
Operating modes - 8x 1 Channel Potentiostat/Galvano stat ; 1x 8 Channel Potentiostat PC interface - Wireless ; USB Power - Li-ion Battery (6150 mA) ; USB ; DC charger...
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat ; EIS PC interface - Wireless ; USB Power - Li-ion Battery (2300 mAh) ; USB ; DC charger adaptor compatible (5...
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - Bluetooth® ; USB Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential...
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA...
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - Wireless; USB Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range...
Operating modes - Bipotentiostat ; Potentiostat PC interface - Wireless ; USB Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in...
Operating modes - Potentiostat ; Galvanostat ; EIS PC interface - Wireless ; USB Power - Li-ion Battery (2300 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential...
Operating modes - Potentiostat PC interface - USB Power - Li-ion battery Potential range in volt - ±2 V Maximum current in Ampère - ±200 μA Potential resolution - 1...
Potential range in volt - ± 10 Compliance voltage range in volt - ± 10 Maximum current in ampère - ± 0.1 Number of current ranges - 7
Potential range in volt - -10 V to 10 V Compliance voltage range in volt - ± 20 Maximum current in ampère - ± 0.4 Number of current ranges -...
Potential range in volt - 10 Maximum current in ampère - ± 0.05 Number of current ranges - 7 Number of current ranges remarks - 10 mA to 10nA Potential...
Potential range in volt - 10 Maximum current in ampère - 0.050 Number of current ranges - 7 Number of current ranges remarks - 10 mA to 10 nA Potential...