Housing material - PEEK
Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel
Particle size - 5 µm
Standard flow - 0.25 mL/min
Maximum pressure - 20 MPa
Maximum flow - 0.4 mL/min
pH range - 2–7
Column dimensions - 2.0 x 250 mm
Temperature range - 20–60 °C
Standard temperature - 20–30 °C
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.01051.230 |
| Product Name | Metrosep C 6 - 250/2.0 |
| pH Range | 2 to 7 ph |