Metrohm USA, Inc. Metrosep C 3 S-Guard/4.0 6.1010.460

Description
Organic Modifier - 50% acetonitrile or 30% acetone (no methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm pH range - 2–12 Column dimensions - 5 x 4.0 mm
Request a Quote
Description
Organic Modifier - 50% acetonitrile or 30% acetone (no methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm pH range - 2–12 Column dimensions - 5 x 4.0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep C 3 S-Guard/4.0 - 6.1010.460 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C 3 S-Guard/4.0
6.1010.460
Metrosep C 3 S-Guard/4.0 6.1010.460
Organic Modifier - 50% acetonitrile or 30% acetone (no methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with carboxyl groups Particle size - 5 µm pH range - 2–12 Column dimensions - 5 x 4.0 mm

Organic Modifier -

50% acetonitrile or 30% acetone (no methanol)


Housing material - PEEK
Carrier material - Polyvinyl alcohol with carboxyl groups
Particle size - 5 µm
pH range - 2–12
Column dimensions - 5 x 4.0 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1010.460
Product Name Metrosep C 3 S-Guard/4.0
pH Range 2 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

iAg Titrode with AgBr coating - 6.00470.300BR - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Double Pt-wire electrode for coulometry - 6.0341.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3445 inch (8.75 mm)
Length 3.98 inch (101 mm)
pH Range 0.0 to 14 ph
View Details
Combined iAg-ring electrode - 6.00450.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 17 - 100/4.0 - 6.01032.410 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2611 psi (1837 m H2O)
View Details