Metrohm USA, Inc. Surfactrode Refill 6.0507.140

Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - PEEK Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 0 ... 13 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ionic surfactants Indicator electrode shape - Flat
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - PEEK Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 0 ... 13 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ionic surfactants Indicator electrode shape - Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surfactrode Refill - 6.0507.140 - Metrohm USA, Inc.
Riverview, FL, United States
Surfactrode Refill
6.0507.140
Surfactrode Refill 6.0507.140
SGJ sleeve - Flexible SGJ sleeve Shaft material - PEEK Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 0 ... 13 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 1 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ionic surfactants Indicator electrode shape - Flat

SGJ sleeve - Flexible SGJ sleeve
Shaft material - PEEK
Measuring range (theoretical) - tensidabhängig
Temperature range, long-term (°C) - 0 ... 40
Temperature range, short-term (°C) - 0 ... 40
pH range - 0 ... 13
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 1
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Ionic surfactants
Indicator electrode shape - Flat

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0507.140
Product Name Surfactrode Refill
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 17 - 250/4.0 - 6.01032.430 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2611 psi (1837 m H2O)
View Details
Solitrode - 6.0220.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 3 - 100/4.0 - 6.1010.410 - Metrohm USA, Inc.
Specs
pH Range 2 to 12 ph
Operating Temperature 68 to 104 F (20 to 40 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Separate polymer membrane electrode, Na - 6.0508.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.84 inch (123 mm)
pH Range 3 to 12 ph
View Details