Metrohm USA, Inc. MetroSil RP 3 - 150/4.0 6.01070.420

Description
Housing material - Stainless steel Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 40 MPa Maximum flow - 5 mL/min pH range - 2–9 Column dimensions - 150/4.0 mm
Request a Quote
Description
Housing material - Stainless steel Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 40 MPa Maximum flow - 5 mL/min pH range - 2–9 Column dimensions - 150/4.0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MetroSil RP 3 - 150/4.0 - 6.01070.420 - Metrohm USA, Inc.
Riverview, FL, United States
MetroSil RP 3 - 150/4.0
6.01070.420
MetroSil RP 3 - 150/4.0 6.01070.420
Housing material - Stainless steel Particle size - 5 µm Standard flow - 0.7 mL/min Maximum pressure - 40 MPa Maximum flow - 5 mL/min pH range - 2–9 Column dimensions - 150/4.0 mm

Housing material - Stainless steel
Particle size - 5 µm
Standard flow - 0.7 mL/min
Maximum pressure - 40 MPa
Maximum flow - 5 mL/min
pH range - 2–9
Column dimensions - 150/4.0 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01070.420
Product Name MetroSil RP 3 - 150/4.0
pH Range 2 to 9 ph
Unlock Full Specs
to access all available technical data

Similar Products

Micro Au Titrode (installation length 30.8 cm) - 6.00435.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 12.13 inch (308 mm)
pH Range 0.0 to 14 ph
View Details
Combined Pt ring electrode - 6.0451.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 18 - 250/4.0 - 6.01033.430 - Metrohm USA, Inc.
Specs
pH Range 3 to 13 ph
Operating Temperature 50 to 122 F (10 to 50 C)
Operating Pressure Range 3191 psi (2246 m H2O)
View Details
Combined polymer membrane electrode, K - 6.0510.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 2.5 to 11 ph
View Details