Metrohm USA, Inc. Solitrode with Pt1000 (IP67, fixed cable 1.2 m) 6.0228.030

Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material (completion) - Glass/FKM Shaft material - PP Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Fixed cable with plug I (IP67) + 1 x 2 mm Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 200 ... 400 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Temperature sensor - Pt1000 (2 mm) Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 25 Diaphragm resistance (kOhm) - 0.5 ... 5
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material (completion) - Glass/FKM Shaft material - PP Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Fixed cable with plug I (IP67) + 1 x 2 mm Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 200 ... 400 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Temperature sensor - Pt1000 (2 mm) Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 25 Diaphragm resistance (kOhm) - 0.5 ... 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solitrode with Pt1000 (IP67, fixed cable 1.2 m) - 6.0228.030 - Metrohm USA, Inc.
Riverview, FL, United States
Solitrode with Pt1000 (IP67, fixed cable 1.2 m)
6.0228.030
Solitrode with Pt1000 (IP67, fixed cable 1.2 m) 6.0228.030
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - 5 Shaft material (completion) - Glass/FKM Shaft material - PP Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Fixed cable with plug I (IP67) + 1 x 2 mm Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - 200 ... 400 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Temperature sensor - Pt1000 (2 mm) Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 25 Diaphragm resistance (kOhm) - 0.5 ... 5

SGJ sleeve - Flexible SGJ sleeve
Membrane glass type - T
Resistance (kOhm) - 5
Shaft material (completion) - Glass/FKM
Shaft material - PP
Measuring unit - pH
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
pH range - 0 ... 14
Max. installation length (mm) - 113
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 15
Electrode plug-in head - Fixed cable with plug I (IP67) + 1 x 2 mm
Indicator electrode shape - Hemisphere
Membrane resistance (MΩ) - 200 ... 400
Electrode zero point (mV) - ±15
Electrode slope - >0.97
Temperature sensor - Pt1000 (2 mm)
Diaphragm - Ceramic diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 25
Diaphragm resistance (kOhm) - 0.5 ... 5

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0228.030
Product Name Solitrode with Pt1000 (IP67, fixed cable 1.2 m)
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Au Titrode (installation length 17.8 cm) - 6.0435.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details
914 pH/Conductometer with accessories case - 2.914.0120 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details
Micro electrode (length 17.8 cm) - 6.0234.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 6.61 inch (168 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 3 Guard/4.0 - 6.1010.450 - Metrohm USA, Inc.
Specs
pH Range 2 to 12 ph
View Details