Metrohm USA, Inc. Solvotrode easyClean (fixed cable 2.0 m) 6.0229.020

Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - < 250 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) - 0 ... 70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Fixed cable with plug F Indicator electrode shape - Sphere Membrane resistance (MΩ) - 40 ... 150 Electrode zero point (mV) - 0 ... 100 Electrode slope - >0.90 Diaphragm - easyClean Reference electrolyte type - LiCl(sat) in ethanol Electrolyte flow rate (μl/h) at 10 cm water column - 3 ... 50 Reference system - LL system
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - < 250 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) - 0 ... 70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Fixed cable with plug F Indicator electrode shape - Sphere Membrane resistance (MΩ) - 40 ... 150 Electrode zero point (mV) - 0 ... 100 Electrode slope - >0.90 Diaphragm - easyClean Reference electrolyte type - LiCl(sat) in ethanol Electrolyte flow rate (μl/h) at 10 cm water column - 3 ... 50 Reference system - LL system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solvotrode easyClean (fixed cable 2.0 m) - 6.0229.020 - Metrohm USA, Inc.
Riverview, FL, United States
Solvotrode easyClean (fixed cable 2.0 m)
6.0229.020
Solvotrode easyClean (fixed cable 2.0 m) 6.0229.020
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - T Resistance (kOhm) - < 250 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 70 Temperature range, short-term (°C) - 0 ... 70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Fixed cable with plug F Indicator electrode shape - Sphere Membrane resistance (MΩ) - 40 ... 150 Electrode zero point (mV) - 0 ... 100 Electrode slope - >0.90 Diaphragm - easyClean Reference electrolyte type - LiCl(sat) in ethanol Electrolyte flow rate (μl/h) at 10 cm water column - 3 ... 50 Reference system - LL system

SGJ sleeve - Flexible SGJ sleeve
Membrane glass type - T
Resistance (kOhm) - < 250
Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0 ... 70
Temperature range, short-term (°C) - 0 ... 70
pH range - 0...14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 20
Electrode plug-in head - Fixed cable with plug F
Indicator electrode shape - Sphere
Membrane resistance (MΩ) - 40 ... 150
Electrode zero point (mV) - 0 ... 100
Electrode slope - >0.90
Diaphragm - easyClean
Reference electrolyte type - LiCl(sat) in ethanol
Electrolyte flow rate (μl/h) at 10 cm water column - 3 ... 50
Reference system - LL system

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0229.020
Product Name Solvotrode easyClean (fixed cable 2.0 m)
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solitrode with Pt1000 (IP67, fixed cable 1.2 m) - 6.0228.030 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 18 Guard/4.0 - 6.01033.500 - Metrohm USA, Inc.
Specs
pH Range 3 to 13 ph
View Details
Metrosep RP 3 Guard HC/4,0 - 6.1011.040 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
View Details
Nucleosil 5SA - 125/4.0 - 6.1007.000 - Metrohm USA, Inc.
Specs
pH Range 2 to 8 ph
Operating Temperature 32 to 104 F (0.0 to 40 C)
Operating Pressure Range 5801 psi (4083 m H2O)
View Details