Metrohm USA, Inc. Combined Ag-ring electrode with AgCl coating 6.00450.100CL

Description
SGJ sleeve - flexible Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10...25 Reference system - LL system Diaphragm resistance (kOhm) - 5
Request a Quote
Description
SGJ sleeve - flexible Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10...25 Reference system - LL system Diaphragm resistance (kOhm) - 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Combined Ag-ring electrode with AgCl coating - 6.00450.100CL - Metrohm USA, Inc.
Riverview, FL, United States
Combined Ag-ring electrode with AgCl coating
6.00450.100CL
Combined Ag-ring electrode with AgCl coating 6.00450.100CL
SGJ sleeve - flexible Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10...25 Reference system - LL system Diaphragm resistance (kOhm) - 5

SGJ sleeve - flexible
Shaft material - Glass
Measuring range (theoretical) - -2000...2000
Measuring unit - mV
Temperature range, long-term (°C) - 0...70
Temperature range, short-term (°C) - 0...70
pH range - 0...14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 6
Min. immersion depth (mm) - 15
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Ag
Indicator electrode shape - Ring
Diaphragm - Fixed ground-joint diaphragm
Reference electrolyte type - c(KNO3) = 1 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 10...25
Reference system - LL system
Diaphragm resistance (kOhm) - 5

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00450.100CL
Product Name Combined Ag-ring electrode with AgCl coating
Diameter/ Width 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 19 - 150/4.0 - 6.01034.420 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Unitrode with Pt1000 (fixed cable 1.2 m, 2 mm) - 6.0258.010 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 3 S-Guard/4.0 - 6.1010.460 - Metrohm USA, Inc.
Specs
pH Range 2 to 12 ph
View Details
Metrosep A Supp 19 - 50/4.0 - 6.01034.450 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details