Metrohm USA, Inc. Ecotrode Gel 6.0221.100

Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - E Resistance (kOhm) - <20 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...40 Temperature range, short-term (°C) - 0...60 pH range - 1...11 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - <400 Electrode zero point (mV) - ±20 Electrode slope - >0.97 Internal reference electrode type - LL system Diaphragm - Twin pore Reference electrolyte type - Gel Reference system - LL system
Request a Quote Datasheet
Description
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - E Resistance (kOhm) - <20 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...40 Temperature range, short-term (°C) - 0...60 pH range - 1...11 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - <400 Electrode zero point (mV) - ±20 Electrode slope - >0.97 Internal reference electrode type - LL system Diaphragm - Twin pore Reference electrolyte type - Gel Reference system - LL system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecotrode Gel - 6.0221.100 - Metrohm USA, Inc.
Riverview, FL, United States
Ecotrode Gel
6.0221.100
Ecotrode Gel 6.0221.100
SGJ sleeve - Flexible SGJ sleeve Membrane glass type - E Resistance (kOhm) - <20 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...40 Temperature range, short-term (°C) - 0...60 pH range - 1...11 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Hemisphere Membrane resistance (MΩ) - <400 Electrode zero point (mV) - ±20 Electrode slope - >0.97 Internal reference electrode type - LL system Diaphragm - Twin pore Reference electrolyte type - Gel Reference system - LL system

SGJ sleeve - Flexible SGJ sleeve
Membrane glass type - E
Resistance (kOhm) - <20
Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0...40
Temperature range, short-term (°C) - 0...60
pH range - 1...11
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 20
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode shape - Hemisphere
Membrane resistance (MΩ) - <400
Electrode zero point (mV) - ±20
Electrode slope - >0.97
Internal reference electrode type - LL system
Diaphragm - Twin pore
Reference electrolyte type - Gel
Reference system - LL system

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0221.100
Product Name Ecotrode Gel
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Level sensor MF for 10 L canister - 6.1113.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1890 inch (4.8 mm)
View Details
iAg Titrode with AgBr coating - 6.00470.300BR - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 16 S-Guard/4.0 - 6.1031.510 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Separate steel electrode - 6.0343.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3150 inch (8 mm)
Length 3.39 inch (86 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details