SGJ sleeve - Standard ground-joint 14/15
Shaft material - PP
Measuring range (theoretical) - –2000 ... 2000
Measuring unit - mV
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
Min. immersion depth (mm) - 5
Electrode plug-in head - Metrohm socket B negative with cable (l = 1 m)
Indicator electrode type - Pt
Indicator electrode shape - Pin
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.0331.000 |
| Product Name | Separate Pt Rod Electrode |
| Operating Temperature | 32 to 176 F (0.0 to 80 C) |