Metrohm USA, Inc. Metrosep A Supp 16 Guard/4.0 6.1031.500

Description
Organic Modifier - 0 - 10% Storage - In the eluent Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm pH range - 0–14 Column dimensions - 5 x 4.0 mm
Request a Quote
Description
Organic Modifier - 0 - 10% Storage - In the eluent Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm pH range - 0–14 Column dimensions - 5 x 4.0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 16 Guard/4.0 - 6.1031.500 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 16 Guard/4.0
6.1031.500
Metrosep A Supp 16 Guard/4.0 6.1031.500
Organic Modifier - 0 - 10% Storage - In the eluent Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm pH range - 0–14 Column dimensions - 5 x 4.0 mm

Organic Modifier -

0 - 10%


Storage - In the eluent
Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm
pH range - 0–14
Column dimensions - 5 x 4.0 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1031.500
Product Name Metrosep A Supp 16 Guard/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

913 pH Meter with accessories case - 2.913.0110 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details
Micro Pt Titrode (installation length 17.8 cm) - 6.0434.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details
913 pH Meter, laboratory version - 2.913.0210 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details
Ion-selective electrode, Cl - 6.0502.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details