Metrohm USA, Inc. Datasheets for Ion Selective Electrodes

Ion selective electrodes measure the potential of a specific ion in solution. This potential is measured against a stable reference electrode of constant potential.
Ion Selective Electrodes: Learn more

Product Name Notes
4 WEs screen-printed Gold particles/Carbon electrode (1 Aux.: C; 1 Ref.: Ag)
8 WEs screen-printed Gold particles/Carbon electrode (1 Aux.: C; 1 Ref.: Ag)
8X Screen-printed Gold electrode
96X Gold particles modified screen-printed electrode
96X Screen-printed Co-phthalocyanine/Ca rbon electrode
96X Screen-printed Prussian Blue/Carbon electrode
Additional Informations - Designed to measure ammonium by open circuit potentiometry (OCP) in a range of concentration 10-5 to 1 M (from 0.2 to 17000 ppm). Substrate material - Ceramic...
Additional Informations - Do not touch the pattern area of the electrode directly as it could be scratched and give non expected results. If you need to clean the electrode,...
Additional Informations - Requires of isulating kit for shipment. Storage: At 2- 8 º C protected from light. Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05...
Additional Informations - Sensors were designed to measure Cu2+ by open circuit potentiometry (OCP) in a range of concentration 10-4 to 0,1 M (from 6.4 to 6355 ppm). Substrate material...
Additional Informations - These sensors are designed to measure Ca2+ by open circuit potentiometry (OCP) in a range of concentration 10-4 to 0,1 M (from 4 to 4008 ppm). Substrate...
Additional Informations - These sensors are designed to measure Iron by open circuit potentiometry (OCP) in a range of concentration 10-3 to 1 M (from 56 to 55845 ppm). Substrate...
Additional Informations - These sensors are designed to measure nitrate by open circuit potentiometry (OCP) in a range of concentration 10-5 to 1 M (from 1 to 101100 ppm). Substrate...
Complete electrode set for determinations of antioxidants. Includes drive for rotating disk electrode, glassy carbon electrode tip, platin reference electrode, platin auxiliary electrode and measuring vessel.
Complete electrode set for the determination of organic additives in electroplating baths with CVS (Cyclic Voltammetric Stripping). Contains rotating platinum working electrode (electrode diameter: 2 mm), driving axle with mercury...
Connects with - CAST, I-CAST, CASTDIR, CAC, CAC4MM, DSC, DSC4MM, CAST1X8 Additional Informations - Possible applications: pH monitoring via the detection of protons since the voltammetric oxidation peak potential can...
Connects with - CAST, I-ICAST, CAC, CAC4MMH, DSC, DSC4MM,CASTDIR Additional Informations - 50 units per pack - They should be stored at room temperature, protected from light in a dry...
Connects with - CAST, I-ICAST, CAC, CAC4MMH, DSC, DSC4MM,CASTDIR Additional Informations - 50 units per pack. They should be stored at room temperature, protected from light in a dry place...
Corrosion cell lid
Corrosion cell vessel (400 millilitre)
Dual screen-printed Co-Phthalocyanine/Ca rbon working electrodes
Dual screen-printed Ferrocyanide/Carbon working electrodes
Electrode shaft for separate metal pin electrodes. For sample changer applications.
Electrode shaft for separate metal pin electrodes
Electrode size - 6 mm x 8 mm Electrode material - Platinum
EQCM 6 MHz Au/TiO2 crystal working electrode
EQCM 6 MHz Pt-coated crystal working electrode
Gas inlet/outlet
Interdigitated elecrode recommended for the development of gas sensors by depositing a sensing layer (semiconductor metal oxide) in the interdigitated area. Bondable contacts allow wire bonding process. On the other...
Interdigitated ITO Electrode / 100 microns lines and gaps / Plastic transparent substrate
Interdigitated Silver Electrode / 100 microns lines and gaps / Plastic transparent substrate
Interdigitated Silver electrode/ 5 microns lines and gaps / Glass substrate
Luggin capillary
Material - Gold wire Wire diameter - 1 mm Length - 37,5 mm Coil diameter - 8 mm
Material - PEEK Outer diameter (mm) - 12 Length (mm) - 70 SGJ size - NS 14/12 mm
Mix of interdigitated electrodes of differnt materials and spacing. Suitable to perform tests prior the development of a concrete application
Mix of Screen-printed Optically transparent Electrodes: ITO10, P10, AGTR10 and AUTR10 (10 units/model)
Open top cap size 32
ORP standard for DRP-ORPSTAT reader (5 mL)
Palladium disk micro-electrode tip of 200 μm diameter.
Palladium particles modified SPEs are ideal for the determination of hydrogen peroxide at a low detection potentials. These electrodes are recommended for the development of enzymatic biosensors based on oxidases.
Palladium reference electrode for amperometric detection.
Platinum Band MicroElectrodes Arrays are composed of an auxiliary, reference and working electrode all made in platinum. The working electrode is a metallic surface made of platinum covered by a...
Platinum working electrode for amperometric detection, 3 mm diameter.
Polyoxymethylene sample holder
Product based on a free-standing boron-doped diamond material, which provides excellent electronic transfer properties for its use as an ultra-sensitive electroanalytical platform.
Reference Electrode Ag/AgCl 3M KCl
Screen-printed platinum electrode / Ink BT ideal for electrosynthesis, compounds characterization and development of (bio)sensing applications in multiple sectors and fields.
Sensors (screen printed electrodes) for ORP measurements
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5 cm Shaft diameter - 5 mm Disk diameter - 25 µm Disk material - Palladium Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Platinum Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5 mm Shaft diameter - 5 mm Disk diameter - 20 µm Disk material - Platinum Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5 mm Shaft diameter - 5 mm Disk diameter - 500 µm Disk material - Platinum Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5mm Shaft diameter - 5 mm Disk diameter - 10 µm Disk material - Platinum Connector - B (2...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 10 µm Disk material - Gold Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Gold Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Palladium Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Silver Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 200 µm Disk material - Gold Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 200 µm Disk material - Platinum Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 25 µm Disk material - Gold Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 25 µm Disk material - Silver Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 25 mm Disk material - Platinum Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 30 µm Disk material - Silver Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 µm Disk material - Gold Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 µm Disk material - Palladium Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 µm Disk material - Platinum Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 Disk material - Silver Connector - B (2...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 50 µm Disk material - Gold Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 50 µm Disk material - Platinum Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 500 µm Disk material - Palladium Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 75 µm Disk material - Iridium Connector - B...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 Disk diameter - 40 µm Disk material - Gold Connector - B (2...
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 Disk diameter - 500 µm Disk material - Gold Connector - B (2...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - glassy carbon Connector - M4 thread Temperature range -...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - gold Connector - M4 thread Temperature range - 0...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - Platinum Connector - M4 thread Temperature range - 0...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - silver Connector - M4 thread Temperature range - 0...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Carbon steel Connector - M4 Thread Temperature range -...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Copper Connector - M4 thread Temperature range - 0-40...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - empty Connector - M4 thread Temperature range - 0-40...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 thread Ring material -...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 Thread Temperature range -...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Gold Connector - M4 thread Temperature range - 0-40...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Gold Connector - M4 Ring material - Platinum
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Platinum Connector - M4 thread Temperature range - 0-40...
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Silver Connector - M4 thread Temperature range - 0-40...
Silicon O-ring
Silver disk micro-electrode tip of 200 μm diameter.
Silver disk micro-electrode tip of 500 μm diameter.
Silver working electrode for amperometric detection, 3 mm diameter.
Silver/silver chloride reference electrode for amperometric detection.
Stainless steel (SS 316) counter electrode
Stainless steel clamp
Substrate material - Ceramic Substrate size - 2.29 x 0.76 x 0.1 cm WE material - Gold IDE Band/Gap dimensions - 200 microns
Substrate material - Ceramic Substrate size - 3.3 x 7.8 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56...
Substrate material - Ceramic Substrate size - 3.3 x 7.8 x 0.1 cm WE material - Streptavidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.005 cm WE material - Anthraquinone/carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Aluminium AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Anatase / carbon AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Antimony AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Bismuth (III) Oxide/Carbon AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Bismuth Oxide/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon Nanofibres/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon Nanotubes/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon, Gold AT, Gold BT and Platinum AUX material - Carbon, Gold AT, Gold...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon/Prussian Blue AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon AUX material - Carbon REF material - Silver/Silver Chloride WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon AUX material - Platinum REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Chromium AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - CNF-GNP/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - CNF-GNP/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - CNT-GNP/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - CNT-GNP/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Co-phthalocyanine/Ca rbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Copper(II) phthalocyanine/carbo n AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Core Quantum Dots CdSe/Carbon AUX material - Carbon REF material - Silver WE diameter...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Core-shell Quantum Dots ZnS/CdSe/Carbon AUX material - Carbon REF material - Silver WE diameter...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Extravidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Extravidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Ferrocyanide/Carbon/ Glucose Oxidase AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Ferrocyanide/Carbon/ L-Lactate Oxidase ( AUX material - Carbon REF material - Silver WE diameter...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Ferrocyanide/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - GNP-STR/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold AT and Gold BT AUX material - Gold AT and Gold BT REF...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold AT AUX material - Gold AT REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold AT AUX material - Platinum REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold BT AUX material - Gold BT REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold BT AUX material - Platinum REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold Nanoparticles/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold particles/carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - GPH-GNP/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - GPH-GNP/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Graphene Oxide/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Graphene/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Graphene/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Iridium/carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Iron (II) phthalocyanine/carbo n AUX material - Carbon REF material - Silver WE diameter...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Lead AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Manganese(II) phthalocyanine/carbo n AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Meldola's Blue/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Mesoporous Carbon/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Molybdenum disulfide / carbon AUX material - Carbon REF material - Silver WE diameter...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Molybdenum AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - MWCNT-COOH/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Nickel (II) Oxide/Carbon AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Nickel Oxide/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Ordered Mesoporous Carbon/Carbon AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - PANi/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Phenanthroline/carbo n AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Platinum BT AUX material - Platinum BT REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Platinum particles / carbon AUX material - Carbon REF material - Silver WE diameter...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Platinum AUX material - Platinum REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 X 1.0 X 0.05 cm WE material - Poly-L-Lysine / Carbon AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Polyaniline/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Polypyrrole/carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Prussian Blue/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Reduced Graphene Oxide/Carbon AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - RGPHOX/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Rhodium/carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Ruthenium Oxide AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Silver Nanoparticles/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Silver AUX material - Carbon REF material - Silver WE diameter (mm) - 1.6...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Silver AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Single-Walled Carbon Nanotubes/Carbon AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Streptavidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Streptavidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Streptavidin/Gold NanoParticle - Carbon AUX material - Carbon REF material - Silver WE diameter...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Surface treated/carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Tantalum AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Tin AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 3.4 x 1x0 x 0.05 cm WE material - Silver AUX material - Carbon REF material - Silver WE diameter (mm) - 1.6...
Substrate material - Ceramic Substrate size - 3.8 x 2 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.95...
Substrate material - Ceramic Substrate size - 3.8 x 2 x 0.1 cm WE material - Co-Phthalocyanine/ca rbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 3.8 x 2 x 0.1 cm WE material - Prussian blue/carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE geometric area (cm2) -...
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Gold AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Gold AUX material - Gold REF material - Gold WE geometric area (cm2) -...
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Platinum AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Glass Substrate size - 2.29 x 0.59 x 0.07 cm WE material - Gold AUX material - Gold REF material - Gold IDE Band/Gap dimensions - 10...
Substrate material - Glass Substrate size - 2.29 x 0.59 x 0.07 cm WE material - Gold AUX material - Gold REF material - Gold WE diameter (mm) - d.
Substrate material - Glass Substrate size - 2.29 x 0.59 x 0.07 cm WE material - Platinum AUX material - Platinum REF material - Platinum IDE Band/Gap dimensions - 10...
Substrate material - Glass Substrate size - 2.29 x 0.59 x 0.07 cm WE material - Platinum AUX material - Platinum REF material - Platinum WE diameter (mm) - d.
Substrate material - Glass Substrate size - 2.29 x 0.76 x 0.07 cm WE material - Copper IDE Band/Gap dimensions - 5 microns
Substrate material - Glass Substrate size - 2.29 x 0.76 x 0.07 cm WE material - Gold IDE Band/Gap dimensions - 10 microns
Substrate material - Glass Substrate size - 2.29 x 0.76 x 0.07 cm WE material - Gold IDE Band/Gap dimensions - 5 microns
Substrate material - Glass Substrate size - 2.29 x 0.76 x 0.07 cm WE material - Platinum IDE Band/Gap dimensions - 10 microns
Substrate material - Glass Substrate size - 2.29 x 0.76 x 0.07 cm WE material - Platinum IDE Band/Gap dimensions - 5 microns
Substrate material - Pastic white Substrate size - 2.28 x 0.7 x 0.0175 cm WE material - Palladium IDE Band/Gap dimensions - 50 microns
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56...
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - CNT-GNP/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56...
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Extravidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56...
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - GNP-STR/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56...
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Gold Nanoparticles/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Gold AUX material - Gold REF material - Silver WE diameter (mm) - 2.56...
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Multi-Walled Carbon Nanotubes/Carbon AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Platinum AUX material - Platinum REF material - Silver WE diameter (mm) - 2.56...
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Single-Walled Carbon Nanotubes/Carbon AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Streptavidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56...
Substrate material - Plastic white Substrate size - 1.6 x 1.6 x 0.0175 cm WE material - Gold IDE Band/Gap dimensions - 20 microns
Substrate material - Plastic white Substrate size - 1.6 x 1.6 x 0.0175 cm WE material - Gold IDE Band/Gap dimensions - 30 microns
Substrate material - Plastic white Substrate size - 1.6 x 1.6 x 0.0175 cm WE material - Gold IDE Band/Gap dimensions - 40 microns
Substrate material - Plastic white Substrate size - 1.6 x 1.6 x 0.0175 cm WE material - Gold IDE Band/Gap dimensions - 50 microns
Substrate material - Plastic white Substrate size - 1.6 x 1.6 x 0.175 cm WE material - Gold IDE Band/Gap dimensions - 60 microns
Substrate material - Plastic White Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Gold IDE Band/Gap dimensions - 100 microns
Substrate material - Plastic White Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Palladium IDE Band/Gap dimensions - 100 microns
Substrate material - Plastic white Substrate size - 2.28 x 0.7 x 0.0175 cm WE material - Gold IDE Band/Gap dimensions - 50 microns
Substrate material - Plastic White Substrate size - 3.4 x 1.0 x 0.0175 cm WE material - Gold AUX material - Gold REF material - Gold WE diameter (mm) -...
Substrate material - Plastic Substrate size - 2.28 x 0.7 x 0.0175 CM WE material - Gold IDE Band/Gap dimensions - 50 microns
Substrate material - Plastic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold AUX material - Carbon REF material - Silver WE diameter (mm) - 4...
Substrate material - Transparent Plastic Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Gold IDE Band/Gap dimensions - 100 microns
Substrate material - Transparent plastic Substrate size - 2.28 x 0.7 x 0.0175 cm WE material - ITO IDE Band/Gap dimensions - 50 microns
Substrate material - Transparent Plastic Substrate size - 3.3 x 1.0 x 0.01 cm WE material - ITO AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate material - Transparent plastic Substrate size - 3.4 x 1.0 x 0.0175 cm WE material - Transparent silver AUX material - Carbon REF material - Silver WE diameter (mm)...
Substrate material - Transparent Plastic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Optically Transparent Gold AUX material - Carbon REF material - Silver WE diameter...
Substrate material - Transparent Plastic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - PEDOT AUX material - Carbon REF material - Silver WE diameter (mm) -...
Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Zinc oxide / carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE...
Suitable for detecting two signals simultaneously allowing differential measurements of two analytes in the solution. Recommended for the development of enzymatic (bio)sensors based on oxidases.
The RRDE electrode tip consist of a 5 mm disc of platinum with a concentric platinum ring at a distance of 375µm, leading to a theoretical collection efficiency of 24.9%.
Thick Film Cobalt electrode (Aux.: C; Ref.: Ag) / Individually packaged
Thin Film Palladium electrode (Aux.: C; Ref.: Ag) / Plastic substrate
This screen-printed electrode modified with potassium ferricyanide is suitable for developing second-generation enzymatic based sensors
Working electrode made of Glassy Carbon for amperometric detection, 3 mm diameter.
Working electrode made of gold for amperometric detection, 2 mm diameter.
Working electrode made of gold for amperometric detection, 3 mm diameter.