Metrohm USA, Inc. Combined dCa ISE 6.00502.300

Description
SGJ sleeve - Flexible ground-joint sleeve Shaft material (completion) - PMMA inner pipe Shaft material - PMMA/PP Measuring range (theoretical) - 5*10E-7 ... 1 Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 2 ... 12 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head Q Indicator electrode type - Polymer (Ca) Diaphragm - Ceramic pin Reference electrolyte type - c(KCl) = 3 mol/L Reference system - Ag wire/AgCl Membrane material - Polymer Ion - Ca2+ Indicator electrode shape - Flat
Request a Quote
Description
SGJ sleeve - Flexible ground-joint sleeve Shaft material (completion) - PMMA inner pipe Shaft material - PMMA/PP Measuring range (theoretical) - 5*10E-7 ... 1 Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 2 ... 12 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head Q Indicator electrode type - Polymer (Ca) Diaphragm - Ceramic pin Reference electrolyte type - c(KCl) = 3 mol/L Reference system - Ag wire/AgCl Membrane material - Polymer Ion - Ca2+ Indicator electrode shape - Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Combined dCa ISE - 6.00502.300 - Metrohm USA, Inc.
Riverview, FL, United States
Combined dCa ISE
6.00502.300
Combined dCa ISE 6.00502.300
SGJ sleeve - Flexible ground-joint sleeve Shaft material (completion) - PMMA inner pipe Shaft material - PMMA/PP Measuring range (theoretical) - 5*10E-7 ... 1 Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 2 ... 12 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head Q Indicator electrode type - Polymer (Ca) Diaphragm - Ceramic pin Reference electrolyte type - c(KCl) = 3 mol/L Reference system - Ag wire/AgCl Membrane material - Polymer Ion - Ca2+ Indicator electrode shape - Flat

SGJ sleeve - Flexible ground-joint sleeve
Shaft material (completion) - PMMA inner pipe
Shaft material - PMMA/PP
Measuring range (theoretical) - 5*10E-7 ... 1
Temperature range, long-term (°C) - 0 ... 40
Temperature range, short-term (°C) - 0 ... 40
pH range - 2 ... 12
Max. installation length (mm) - 113
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 10
Electrode plug-in head - Metrohm plug-in head Q
Indicator electrode type - Polymer (Ca)
Diaphragm - Ceramic pin
Reference electrolyte type - c(KCl) = 3 mol/L
Reference system - Ag wire/AgCl
Membrane material - Polymer
Ion - Ca2+
Indicator electrode shape - Flat

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00502.300
Product Name Combined dCa ISE
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Unitrode easyClean mit Pt1000 (fixed cable 1.2 m) - 6.0260.010 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
dPt Titrode - 6.00401.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Hamilton PRP-X300 - 250/4.0 - 6.1005.030 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Temperature 41 to 140 F (5 to 60 C)
Operating Pressure Range 4931 psi (3471 m H2O)
View Details
Metrosep A Supp 7 - 150/4.0 - 6.1006.620 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details