Metrohm USA, Inc. Datasheets for Infrared Spectrometers
Infrared (IR) spectrometers measure the wavelength and intensity of the absorption of infrared light by a sample.
Infrared Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| Designed in black PEEK, this cell with an innovative open-close system (no screws needed) facilitates the performance of spectroelectrochemic al experiments in aqueous and organic solvents (volume recommended 3 mL). | |
| Near-infrared spectrometer for liquid samples. Developed and produced in accordance with Swiss quality standards, the OMNIS NIR Analyzer is the near-infrared spectroscopy (NIRS) solution for routine analysis along the entire... | |
| Near-infrared spectrometer for liquid, solid, and viscous samples. Developed and produced in accordance with Swiss quality standards, the OMNIS NIR Analyzer is the near-infrared spectroscopy (NIRS) solution for routine analysis... | |
| Near-infrared spectrometer for solid and viscous samples. Developed and produced in accordance with Swiss quality standards, the OMNIS NIR Analyzer is the near-infrared spectroscopy (NIRS) solution for routine analysis along... | |
| The 2060 The NIR Analyzer streamlines process monitoring with next generation NIR spectroscopy in a modular, efficient design. With a separable human interface and multiple NIR cabinets, it delivers fast,... | |
| The i-Raman NxG 1064 is a high-performance Raman spectrometer purpose-built for the most challenging and complex sample types. Featuring a 1064 nm laser and a wide spectral range of 100–2500... | |
| This is a horizontally mounted, multi-purpose spectroelectrochemic al cell designed to be coupled with light sources and spectrometers (UV-Vis, NIR, IR) via optical fibers. It enables obtaining electrochemical and spectroscopic... |