Metrohm USA, Inc. Pt100 temperature sensor for stability measuring devices (17.5 cm) 6.1111.010

Description
Shaft material - Stainless steel (AISI 304) Measuring range (theoretical) - -200 ... 300 Measuring unit - °C Max. installation length (mm) - 175 Shaft diameter top (mm) - 2 Shaft diameter bottom (mm) - 2 Min. immersion depth (mm) - 20
Request a Quote
Description
Shaft material - Stainless steel (AISI 304) Measuring range (theoretical) - -200 ... 300 Measuring unit - °C Max. installation length (mm) - 175 Shaft diameter top (mm) - 2 Shaft diameter bottom (mm) - 2 Min. immersion depth (mm) - 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pt100 temperature sensor for stability measuring devices (17.5 cm) - 6.1111.010 - Metrohm USA, Inc.
Riverview, FL, United States
Pt100 temperature sensor for stability measuring devices (17.5 cm)
6.1111.010
Pt100 temperature sensor for stability measuring devices (17.5 cm) 6.1111.010
Shaft material - Stainless steel (AISI 304) Measuring range (theoretical) - -200 ... 300 Measuring unit - °C Max. installation length (mm) - 175 Shaft diameter top (mm) - 2 Shaft diameter bottom (mm) - 2 Min. immersion depth (mm) - 20

Shaft material - Stainless steel (AISI 304)
Measuring range (theoretical) - -200 ... 300
Measuring unit - °C
Max. installation length (mm) - 175
Shaft diameter top (mm) - 2
Shaft diameter bottom (mm) - 2
Min. immersion depth (mm) - 20

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1111.010
Product Name Pt100 temperature sensor for stability measuring devices (17.5 cm)
Diameter/ Width 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

dPt ring electrode - 6.00403.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Profitrode (length 31 cm) - 6.0255.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 12.2 inch (310 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 5 - 50/4.0 - 6.1006.550 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
913 pH/DO Meter with accessories case - 2.913.0120 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
Response Time 20 seconds
View Details