Metrohm USA, Inc. Datasheets for Elemental Analyzers

Elemental Analyzers are used for analyzing the Carbon, Hydrogen, Nitrogen, Oxygen, and Sulfur content of organic materials.
Elemental Analyzers: Learn more

Product Name Notes
Dimensions in mm (W/H/D) - 660/1810/605 Weight kg - ~70 kg Ingress Protection - IP66/NEMA4 Ambient Temperature - 0–40 °C Number of sample streams - Multiple sample streams (1 to...
Dimensions in mm (W/H/D) - HI: 635.2/330.5/295; NIR: 635.2/446/403 Dimensions remark - (without frame) Weight kg - HI: 23.4; NIR: 50.7 Ingress Protection - IP65 Ambient Temperature - 0–40 °C...
Dimensions remark - Potentiostat Dimensions in mm (W/H/D) - 132/36/100 Potentiostat Sweep potential range: ±4 V Max. measured current: ±40 mA Resolution of measured current (in the smallest measuring range):...
Operating modes - Potentiostat / Galvanostat / Impedance Analyzer PC interface - Wireless / USB Power - LiPo battery (6000 mAh) USB AC power adapter (5V⎓3A) Potential range in volt...
The 2060 VA Process Analyzer is an online analyzer that uses voltammetric techniques to deliver accurate, continuous process monitoring. It is well suited for applications requiring sensitive electrochemical measurement under...