Metrohm USA, Inc. Metrosep A Supp 19 - 100/4.0 6.01034.410

Description
Organic Modifier - 0–100% methanol, acetone or acetonitrile StandardEluent - Carbonate eluent (standard eluent) Sodium hydrogen carbonate: 0.25 mmol/L; 42 mg/2 L Sodium carbonate: 8.0 mmol/L; 1696 mg/2 L Storage - In eluent at 4 to 30 °C Capacity - 65 µmol (Cl-) Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.7 mL/min Maximum pressure - 20 MPa Maximum flow - 1.3 mL/min pH range - 0–14 Column dimensions - 100 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote
Description
Organic Modifier - 0–100% methanol, acetone or acetonitrile StandardEluent - Carbonate eluent (standard eluent) Sodium hydrogen carbonate: 0.25 mmol/L; 42 mg/2 L Sodium carbonate: 8.0 mmol/L; 1696 mg/2 L Storage - In eluent at 4 to 30 °C Capacity - 65 µmol (Cl-) Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.7 mL/min Maximum pressure - 20 MPa Maximum flow - 1.3 mL/min pH range - 0–14 Column dimensions - 100 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 19 - 100/4.0 - 6.01034.410 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 19 - 100/4.0
6.01034.410
Metrosep A Supp 19 - 100/4.0 6.01034.410
Organic Modifier - 0–100% methanol, acetone or acetonitrile StandardEluent - Carbonate eluent (standard eluent) Sodium hydrogen carbonate: 0.25 mmol/L; 42 mg/2 L Sodium carbonate: 8.0 mmol/L; 1696 mg/2 L Storage - In eluent at 4 to 30 °C Capacity - 65 µmol (Cl-) Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.7 mL/min Maximum pressure - 20 MPa Maximum flow - 1.3 mL/min pH range - 0–14 Column dimensions - 100 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C

Organic Modifier -

0–100% methanol, acetone or acetonitrile


StandardEluent -

Carbonate eluent (standard eluent)

Sodium hydrogen carbonate: 0.25 mmol/L; 42 mg/2 L
Sodium carbonate: 8.0 mmol/L; 1696 mg/2 L


Storage -

In eluent at 4 to 30 °C


Capacity -

65 µmol (Cl-)


Housing material - PEEK
Carrier material - Hydrophilized Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm (mono dispersive)
Standard flow - 0.7 mL/min
Maximum pressure - 20 MPa
Maximum flow - 1.3 mL/min
pH range - 0–14
Column dimensions - 100 x 4.0 mm
Temperature range - 10–70 °C
Standard temperature - 25 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01034.410
Product Name Metrosep A Supp 19 - 100/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep C 4 - 250/4.0 - 6.1050.430 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Ion-selective electrode, Br - 6.0502.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep CO3 Trap 1 - 100/4.0 - 6.1015.300 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Syntrode with Pt1000 (length 36.8 cm) - 6.0248.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 11.34 inch (288 mm)
pH Range 0.0 to 14 ph
View Details