Metrohm USA, Inc. Syntrode with Pt1000 (length 51.8 cm) 6.00249.600

Description
SGJ sleeve - flexibel Membrane glass type - U Resistance (kOhm) - <5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...100 pH range - 0...14 Max. installation length (mm) - 438 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 25 Electrode plug-in head - Metrohm plug-in head U Indicator electrode type - Glass electrode Indicator electrode shape - Cylinder Membrane resistance (MΩ) - 150...500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Temperature sensor - Pt1000 Internal reference electrode type - LL system Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...30 Reference system - LL system
Request a Quote
Description
SGJ sleeve - flexibel Membrane glass type - U Resistance (kOhm) - <5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...100 pH range - 0...14 Max. installation length (mm) - 438 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 25 Electrode plug-in head - Metrohm plug-in head U Indicator electrode type - Glass electrode Indicator electrode shape - Cylinder Membrane resistance (MΩ) - 150...500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Temperature sensor - Pt1000 Internal reference electrode type - LL system Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...30 Reference system - LL system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Syntrode with Pt1000 (length 51.8 cm) - 6.00249.600 - Metrohm USA, Inc.
Riverview, FL, United States
Syntrode with Pt1000 (length 51.8 cm)
6.00249.600
Syntrode with Pt1000 (length 51.8 cm) 6.00249.600
SGJ sleeve - flexibel Membrane glass type - U Resistance (kOhm) - <5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...100 pH range - 0...14 Max. installation length (mm) - 438 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 25 Electrode plug-in head - Metrohm plug-in head U Indicator electrode type - Glass electrode Indicator electrode shape - Cylinder Membrane resistance (MΩ) - 150...500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Temperature sensor - Pt1000 Internal reference electrode type - LL system Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...30 Reference system - LL system

SGJ sleeve - flexibel
Membrane glass type - U
Resistance (kOhm) - <5
Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0...80
Temperature range, short-term (°C) - 0...100
pH range - 0...14
Max. installation length (mm) - 438
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 25
Electrode plug-in head - Metrohm plug-in head U
Indicator electrode type - Glass electrode
Indicator electrode shape - Cylinder
Membrane resistance (MΩ) - 150...500
Electrode zero point (mV) - ±15
Electrode slope - >0.97
Temperature sensor - Pt1000
Internal reference electrode type - LL system
Diaphragm - Fixed ground-joint diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 5...30
Reference system - LL system

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00249.600
Product Name Syntrode with Pt1000 (length 51.8 cm)
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 10 - 250/4.0 - 6.1020.030 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Combined Ag-ring electrode with AgCl coating - 6.00450.100CL - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Micro electrode (length 12.5 cm) - 6.0234.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 6 - 150/4.0 - 6.1051.420 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details