Metrohm USA, Inc. Metrosep Organic Acids Guard/4.6 6.1005.250

Description
ApplicationRange - Applications Organic anions Organic Modifier - 0 - 20% Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm pH range - 1–13 Column dimensions - 50 x 4.6 mm
Request a Quote
Description
ApplicationRange - Applications Organic anions Organic Modifier - 0 - 20% Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm pH range - 1–13 Column dimensions - 50 x 4.6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep Organic Acids Guard/4.6 - 6.1005.250 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep Organic Acids Guard/4.6
6.1005.250
Metrosep Organic Acids Guard/4.6 6.1005.250
ApplicationRange - Applications Organic anions Organic Modifier - 0 - 20% Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm pH range - 1–13 Column dimensions - 50 x 4.6 mm

ApplicationRange -

Applications

  • Organic anions

Organic Modifier -

0 - 20%


Housing material - Stainless steel
Carrier material - Polystyrene-divinylbenzene copolymer with sulfonic acid groups
Particle size - 9 µm
pH range - 1–13
Column dimensions - 50 x 4.6 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1005.250
Product Name Metrosep Organic Acids Guard/4.6
pH Range 1 to 13 ph
Unlock Full Specs
to access all available technical data

Similar Products

Ion-selective electrode, Pb - 6.0502.170 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.84 inch (123 mm)
pH Range 4 to 7 ph
View Details
Ag Titrode with AgCl coating - 6.00430.100CL - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Combined antimony electrode - 6.0421.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 2 to 11 ph
View Details
Metrosep RP Trap 2 - 100/4.0 - 6.1014.150 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details