Metrohm USA, Inc. Datasheets for Raman Spectrometers

Raman spectrometers are used to determine chemical compositions based on the measurement of the wavelength and intensity of inelastically scattered light from molecules.
Raman Spectrometers: Learn more

Product Name Notes
• Designed in PEEK with a magnetic opening and closing system (without screws) • Recommended maximum volume 3 mL • The top cover has he different positions in the top...
Laser output power (mW) - ≤ 100 mW Touchscreen Display - 3.7 resistive Battery life (h) - ≥ 4 h (with recommended batteries) Laser Wavelength (nm) - 785 Laser class...
Laser output power (mW) - ≤ 100 Touchscreen Display - 3.7 resistive Battery life (h) - ≥ 4 h (with recommended batteries) Laser Wavelength (nm) - 785 Spectral Range (cm⁻¹)...
Laser output power (mW) - ≤ 100 Touchscreen Display - 3.7 Resistive Battery life (h) - ≥ 4h (with recommended batteries) Laser Wavelength (nm) - 785 Laser class according to...
Laser output power (mW) - <100 Touchscreen Display - 3.7 resistive Battery life (h) - ≥ 4 h (with recommended batteries) Laser Wavelength (nm) - 785 Spectral Range (cm⁻¹) -...
Laser output power (mW) - 220 mW at 100%, adjustable in 1% steps Touchscreen Display - High brightness & high resolution touch screen Battery life (h) - > 4 hours...
Laser output power (mW) - 420 +/- 30 mW at 100%, adjustable in 10% steps Touchscreen Display - High brightness & high-resolution touch screen Battery life (h) - Rechargeable Li-ion...
Operating modes - Bipotentiostat; Potentiostat; Galvanostat PC interface - USB Power - 5 V DC Potential range in volt - ± 4V Maximum current in Ampère - ± 40 mV...
Operating modes - Bipotentiostat; Potentiostat; Galvanostat PC interface - USB Power - 5 V DC Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number...
Operating modes - Bipotentiostat; Potentiostat; Galvanostat PC interface - USB Power - 5 V Potential range in volt - ± 4V Maximum current in Ampère - ± 40 mV Number...
The 2060 Raman Analyzer delivers rapid, continuous inline Raman measurements with high reproducibility, integrated reference calibration, sub 10 second results, and support for up to five sampling streams—all housed in...
The 2060 RISE is a high performance Raman sensor engineered for real time process and asset monitoring, delivering rapid material ID, impurity detection, and reaction tracking to support high efficiency,...
The i-Raman Duo is a dual-laser Raman system that captures a wide spectral range with one spectrometer and sampling probe. It uses a 1064 nm laser to measure the fingerprint...
The i-Raman NxG 1064 is a high-performance Raman spectrometer purpose-built for the most challenging and complex sample types. Featuring a 1064 nm laser and a wide spectral range of 100–2500...
The i-Raman NxG 785H is ideal for routine quality control and process monitoring, especially where speed, stability, and reliability are essential. It offers a balanced combination of performance and efficiency...
The i-Raman NxG 785S is ideal for analysts needing detailed spectral data on complex materials. Designed for accuracy, it provides high spectral resolution over a wide Raman spectral range from...
The i-Raman NxG family represents a new standard in laboratory Raman. Ideal for measurements of carbon nanomaterials, semiconductors, battery materials, and other electrochemical features, the i-Raman NxG 532 displays results...
The Metrohm TacticID-1064 ST Flex package allows the user to customize the Metrohm TacticID-1064 ST to meet their needs. The Flex package includes the basic components needed to operate Metrohm...
The NanoRam-1064 Flex package allows the user to customize the NanoRam-1064 to meet their needs. The Flex package includes the basic components needed to operate NanoRam-1064 without sampling attachments. At...
The PTRam Raman Analyzer is a compact, rack mountable 785 nm system engineered for high throughput, reproducible Raman measurements in lab and pilot plant environments. Its rugged, stable spectrometer, long...
The TacticID Mobile Flex package allows the user to customize the TacticID Mobile to meet their needs. The Flex package includes the basic components needed to operate TacticID Mobile without...
The TacticID®-1064 ST is a 1064 nm handheld Raman analyzer for rapid field identification of explosives, narcotics, and other suspicious materials. The see-through capability of the TacticID-1064 ST can nondestructively...