Metrohm USA, Inc. Metrosep A Supp 18 - 150/4.0 6.01033.420

Description
Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) StandardEluent - Hydroxide eluent (standard eluent) Potassium hydroxide: 23 mmol/L Capacity - 51 µmol (Cl-) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 3.5 µm Standard flow - 0.5 mL/min Maximum pressure - 22 MPa Maximum flow - 0.9 mL/min pH range - 3–13 Column dimensions - 150 x 4.0 mm Temperature range - 10–50 °C Standard temperature - 30 °C
Request a Quote
Description
Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) StandardEluent - Hydroxide eluent (standard eluent) Potassium hydroxide: 23 mmol/L Capacity - 51 µmol (Cl-) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 3.5 µm Standard flow - 0.5 mL/min Maximum pressure - 22 MPa Maximum flow - 0.9 mL/min pH range - 3–13 Column dimensions - 150 x 4.0 mm Temperature range - 10–50 °C Standard temperature - 30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 18 - 150/4.0 - 6.01033.420 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 18 - 150/4.0
6.01033.420
Metrosep A Supp 18 - 150/4.0 6.01033.420
Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) StandardEluent - Hydroxide eluent (standard eluent) Potassium hydroxide: 23 mmol/L Capacity - 51 µmol (Cl-) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 3.5 µm Standard flow - 0.5 mL/min Maximum pressure - 22 MPa Maximum flow - 0.9 mL/min pH range - 3–13 Column dimensions - 150 x 4.0 mm Temperature range - 10–50 °C Standard temperature - 30 °C

Organic Modifier -

0 - 100% (particularly acetone, acetonitrile, methanol)


StandardEluent -

Hydroxide eluent (standard eluent)

Potassium hydroxide: 23 mmol/L


Capacity -

51 µmol (Cl-)


Housing material - PEEK
Carrier material - Polyvinyl alcohol with quarternary ammonium groups
Particle size - 3.5 µm
Standard flow - 0.5 mL/min
Maximum pressure - 22 MPa
Maximum flow - 0.9 mL/min
pH range - 3–13
Column dimensions - 150 x 4.0 mm
Temperature range - 10–50 °C
Standard temperature - 30 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01033.420
Product Name Metrosep A Supp 18 - 150/4.0
pH Range 3 to 13 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 10 - 150/2.0 - 6.1020.220 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Metrosep A Supp 5 Guard/2.0 - 6.1006.600 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
View Details
Profitrode (length 31 cm) - 6.0255.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 12.2 inch (310 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 7 - 250/4.0 - 6.1006.630 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details