Housing material - Stainless steel
Carrier material - Polystyrene-divinylb
Particle size - 7 µm
Standard flow - 1.0 mL/min
Maximum pressure - 34 MPa
Maximum flow - 8.0 mL/min
pH range - 1–13
Column dimensions - 250 x 4.0 mm
Temperature range - 5–60 °C
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.1005.030 |
| Product Name | Hamilton PRP-X300 - 250/4.0 |
| pH Range | 1 to 13 ph |