Metrohm USA, Inc. Surfactrode Resistant 6.0507.130

Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - POM Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 10 ... 50 Temperature range, short-term (°C) - 10 ... 50 pH range - 0 ... 10 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ionic surfactants Indicator electrode shape - Flat
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Shaft material - POM Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 10 ... 50 Temperature range, short-term (°C) - 10 ... 50 pH range - 0 ... 10 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ionic surfactants Indicator electrode shape - Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surfactrode Resistant - 6.0507.130 - Metrohm USA, Inc.
Riverview, FL, United States
Surfactrode Resistant
6.0507.130
Surfactrode Resistant 6.0507.130
SGJ sleeve - Flexible SGJ sleeve Shaft material - POM Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 10 ... 50 Temperature range, short-term (°C) - 10 ... 50 pH range - 0 ... 10 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ionic surfactants Indicator electrode shape - Flat

SGJ sleeve - Flexible SGJ sleeve
Shaft material - POM
Measuring range (theoretical) - tensidabhängig
Temperature range, long-term (°C) - 10 ... 50
Temperature range, short-term (°C) - 10 ... 50
pH range - 0 ... 10
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 5
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Ionic surfactants
Indicator electrode shape - Flat

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0507.130
Product Name Surfactrode Resistant
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Unitrode easyClean with Pt1000 (fixed cable 2 m) - 6.0260.020 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
Ion-selective electrode, Cl - 6.0502.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
dProfitrode - 6.00204.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Porotrode with Pt1000 (connector U) - 6.00235.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details