Metrohm USA, Inc. EtOH-Trode 6.0269.100

Description
SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - A Resistance (kOhm) - 10 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0...13 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Sphere Membrane resistance (MΩ) - 80 ... 200 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 30 Reference system - LL system
Request a Quote
Description
SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - A Resistance (kOhm) - 10 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0...13 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Sphere Membrane resistance (MΩ) - 80 ... 200 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 30 Reference system - LL system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EtOH-Trode is a pH measuring electrode designed for accurate and reproducible pHe measurements in ethanol and ethanol fuel blends, as specified by ASTM D6423 and EN 15490. It features a double-junction system with a fixed ground-joint diaphragm to ensure constant electrolyte leak rate and stable readings, alongside a low-resistance membrane glass with large surface area for improved accuracy. The sensor supports both aqueous 3 mol/L KCl and 1 mol/L LiCl in ethanol as bridge electrolytes, meeting the requirements of both standards. It is one of two sensors explicitly recommended by ASTM D6423 for use in alcohol fuels. The electrode has a glass shaft and a Metrohm plug-in head G, with a sphere-shaped membrane and a minimum immersion depth of 20 mm.

Datasheet Summary
Powered by GS/AI

The EtOH-Trode is a pH measuring electrode designed for accurate and reproducible pHe measurements in ethanol and ethanol fuel blends, as specified by ASTM D6423 and EN 15490. It features a double-junction system with a fixed ground-joint diaphragm to ensure constant electrolyte leak rate and stable readings, alongside a low-resistance membrane glass with large surface area for improved accuracy. The sensor supports both aqueous 3 mol/L KCl and 1 mol/L LiCl in ethanol as bridge electrolytes, meeting the requirements of both standards. It is one of two sensors explicitly recommended by ASTM D6423 for use in alcohol fuels. The electrode has a glass shaft and a Metrohm plug-in head G, with a sphere-shaped membrane and a minimum immersion depth of 20 mm.

Suppliers

Company
Product
Description
Supplier Links
EtOH-Trode - 6.0269.100 - Metrohm USA, Inc.
Riverview, FL, United States
EtOH-Trode
6.0269.100
EtOH-Trode 6.0269.100
SGJ sleeve - Flexible ground-joint sleeve Membrane glass type - A Resistance (kOhm) - 10 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 pH range - 0...13 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Sphere Membrane resistance (MΩ) - 80 ... 200 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 30 Reference system - LL system

SGJ sleeve - Flexible ground-joint sleeve
Membrane glass type - A
Resistance (kOhm) - 10
Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
pH range - 0...13
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 20
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode shape - Sphere
Membrane resistance (MΩ) - 80 ... 200
Electrode zero point (mV) - ±15
Electrode slope - >0.97
Diaphragm - Fixed ground-joint diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 5 ... 30
Reference system - LL system

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0269.100
Product Name EtOH-Trode
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 10 - 50/4.0 - 6.1020.050 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Hamilton PRP-X100 - 125/4.0 - 6.1005.000 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Pressure Range 4931 psi (3471 m H2O)
View Details
Metrosep C 3 - 150/4.0 - 6.1010.420 - Metrohm USA, Inc.
Specs
pH Range 2 to 12 ph
Operating Temperature 68 to 104 F (20 to 40 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Profitrode (length 31 cm) - 6.0255.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 12.2 inch (310 mm)
pH Range 0.0 to 14 ph
View Details