Metrohm USA, Inc. Metrosep A Supp 17 S-Guard - 50/4.0 6.01032.530

Description
Organic Modifier - 0 - 100% methanol 0 - 40% acetone, acetonitrile Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5 µm pH range - 0–14 Column dimensions - 50 x 4.0 mm
Request a Quote
Description
Organic Modifier - 0 - 100% methanol 0 - 40% acetone, acetonitrile Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5 µm pH range - 0–14 Column dimensions - 50 x 4.0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 17 S-Guard - 50/4.0 - 6.01032.530 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 17 S-Guard - 50/4.0
6.01032.530
Metrosep A Supp 17 S-Guard - 50/4.0 6.01032.530
Organic Modifier - 0 - 100% methanol 0 - 40% acetone, acetonitrile Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5 µm pH range - 0–14 Column dimensions - 50 x 4.0 mm

Organic Modifier -

0 - 100% methanol
0 - 40% acetone, acetonitrile


Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 5 µm
pH range - 0–14
Column dimensions - 50 x 4.0 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01032.530
Product Name Metrosep A Supp 17 S-Guard - 50/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Double Pt-wire electrode for sample changer (fixed cable) - 6.0340.000 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2087 inch (5.3 mm)
Length 4.06 inch (103 mm)
pH Range 0.0 to 14 ph
View Details
Bismuth drop electrode - 6.0346.000 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.0591 inch (1.5 mm)
Length 3.39 inch (86 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Hamilton PRP-X100 - 250/4.0 - 6.1005.010 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Pressure Range 4931 psi (3471 m H2O)
View Details
Metrosep RP Trap 1 - 50/4.0 - 6.1014.100 - Metrohm USA, Inc.
Specs
pH Range 1 to 9 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details