Metrohm USA, Inc. Metrosep A Supp 20 - 250/4.0 6.01035.430

Description
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.75 mL/min Maximum pressure - 25 MPa Maximum flow - 1.20 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 30 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.75 mL/min Maximum pressure - 25 MPa Maximum flow - 1.20 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 20 - 250/4.0 - 6.01035.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 20 - 250/4.0
6.01035.430
Metrosep A Supp 20 - 250/4.0 6.01035.430
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.75 mL/min Maximum pressure - 25 MPa Maximum flow - 1.20 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 30 °C

Housing material - PEEK
Carrier material - Hydrophilized Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm (mono dispersive)
Standard flow - 0.75 mL/min
Maximum pressure - 25 MPa
Maximum flow - 1.20 mL/min
pH range - 0–14
Column dimensions - 250 x 4.0 mm
Temperature range - 10–70 °C
Standard temperature - 30 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01035.430
Product Name Metrosep A Supp 20 - 250/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Ion-selective electrode, Cl - 6.0502.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 4 S-Guard/4.0 - 6.1050.510 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
Unitrode easyClean with Pt1000 (fixed cable 2 m) - 6.0260.020 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
Metrosep C PCC 1 HC/4.0 - 6.1010.310 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 2176 psi (1531 m H2O)
View Details