Metrohm USA, Inc. Metrosep A Supp 1 Guard/4.6 6.1005.340

Description
ApplicationRange - Applications Anions Oxyhalides Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Styrene-divinylbenze ne copolymer Particle size - 7 µm pH range - 0–13 Column dimensions - 50 x 4.6 mm
Request a Quote
Description
ApplicationRange - Applications Anions Oxyhalides Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Styrene-divinylbenze ne copolymer Particle size - 7 µm pH range - 0–13 Column dimensions - 50 x 4.6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 1 Guard/4.6 - 6.1005.340 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 1 Guard/4.6
6.1005.340
Metrosep A Supp 1 Guard/4.6 6.1005.340
ApplicationRange - Applications Anions Oxyhalides Organic Modifier - 0 - 100% Housing material - PEEK Carrier material - Styrene-divinylbenze ne copolymer Particle size - 7 µm pH range - 0–13 Column dimensions - 50 x 4.6 mm

ApplicationRange -

Applications

  • Anions
  • Oxyhalides

Organic Modifier -

0 - 100%


Housing material - PEEK
Carrier material - Styrene-divinylbenzene copolymer
Particle size - 7 µm
pH range - 0–13
Column dimensions - 50 x 4.6 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1005.340
Product Name Metrosep A Supp 1 Guard/4.6
pH Range 0.0 to 13 ph
Unlock Full Specs
to access all available technical data

Similar Products

iAg Titrode with Ag2S coating - 6.00470.300S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Viscotrode - 6.0239.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 5 S-Guard/4.0 - 6.1006.540 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
View Details
Metrosep C PCC 1 HC/4.0 - 6.1010.310 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 2176 psi (1531 m H2O)
View Details