Metrohm USA, Inc. Datasheets for Autosamplers
Autosamplers are automated sample loaders, usually robotic, used with chromatography and other analytical technologies.
Autosamplers: Learn more
| Product Name | Notes |
|---|---|
| Parts: 1 x 4.136.1800 Power supply unit (MMS) 1 x 4.136.2000 Interface cable 1 x 6.2621.120 Hex key 2 mm 1 x 6.2621.140 Hex key 2.5 mm 1 x Hex... | |
| Cable for the remote connection between Compact Sample Changer/Compact Autosampler and Titrino plus and/or Pump Station. | |
| Dimensions in mm (W/H/D) - 280/530/500 Capacity 28 sample vessels of 50 mL each (sample volume: 25 - 50 mL) Pump Pump type: 2-channel peristaltic pump Pump tubing material: PVC... | |
| Dimensions in mm (W/H/D) - 280/530/500 Capacity 56 sample vessels of 10 mL each (sample volume: 5 - 12 mL) Pump Pump type: 2-channel peristaltic pump Pump tubing material: PVC... | |
| Enables remote control of the Compact IC Autosampler from IC Instruments | |
| The 863 Compact IC Autosampler is the ideal help for routine analysis. It enables automation of the full range of Metrohm IC instruments. | |
| The 919 IC Autosampler plus fulfills the requirements of laboratories with medium sample numbers. It enables automation of the full range of Metrohm IC instruments. | |
| The Liquid Autosampler CIC (TEI) is used for automated analysis of liquid samples using Combustion IC. It can be used in combination with the Boat Introduction Modules (6.07311.010 or 6.07311.020)... | |
| The Solid Autosampler CIC (TEI) is used for automated analysis of solid samples using Combustion IC. It can be used in combination with the Boat Introduction Modules (6.07311.010 or 6.07311.020). |