Housing material - PEEK
Carrier material - Polystyrene-divinylb
Particle size - 4.6 µm (mono dispersive)
Standard flow - 1.0 mL/min
Maximum pressure - 25 MPa
Maximum flow - 2.0 mL/min
pH range - 0–14
Column dimensions - 250 x 4.0 mm
Temperature range - 10–70 °C
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.1020.030 |
| Product Name | Metrosep A Supp 10 - 250/4.0 |
| pH Range | 0.0 to 14 ph |